location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP NMP-1000 digital media player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NMP-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NMP-1000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511120530
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Black
Video formats supported *
VC-1, MPEG21, MPEG4, H.263, H.264, XVID
Image formats supported *
BMP, PNG
Video compression formats
3GP, ASF, AVI, H.263, H.264, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MPG, WMV, XVID
Subtitle formats supported
ASS, SMI, SRT, SSA, SUB
Audio formats supported
AAC, AC3, FLAC, M4A, MP3, OGG, PCM, WAV, WMA
Display
Display resolution
1920 x 1080 pixels
Storage
Storage media type *
HDD
Supported file systems
EXT3, FAT32, NTFS
Maximum storage capacity
2 TB
Card reader integrated *
No
HDD size
3.5"
HDD interface
Serial ATA
Memory
Internal memory
256 MB
Internal memory type
DDR
Flash memory
64 MB
Audio
Standby acoustic emission
34.6 dB
Operating acoustic emission
34.7 dB
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.3a
HDCP *
Yes
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
Ports & interfaces
S-Video outputs quantity
1
S/PDIF out port
Yes
Network
Ethernet LAN *
Yes
DHCP client
Yes
Ergonomics
On/off switch
Yes
LED indicators
Yes
Power
Power requirements
110-240 VAC; 12 VDC, 3A; 5 VDC, 3A
Power consumption (typical)
14 W
Power consumption (standby)
11 W
Weight & dimensions
Weight
700 g
Dimensions (WxDxH)
176.4 x 62 x 204 mm
Packaging data
Package weight
2 kg
Packaging content
AC adapter included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Other features
Compatible operating systems
Microsoft Windows 2000/ XP/ 2003/ Vista/ 7 Mac OS X Linux, Unix
I/O ports
1x eSATA
Audio output
Yes
Supported network protocols
TCP/ IP, HTTP, CIFS/ SMB, NFS, AFP, FTP, DDNS, BitTorrent P2P
Link/Act LED
Yes
Fan
40 mm
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:27:27
Uk has collected 23 expert reviews for QNAP NMP-1000 digital media player Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 17:50:04
QNAPs NMP-1000 is a media streamer that benefits from the company’s extensive experience in network-attached storage, offering a variety of backup and archiving options. Made with the same high quality plastics as QNAP’s TS-439 Pro and TS-809 Pro, the NMP-1000 is both unobtrusive and stylish with a glossy black finish and dark silver accents. The remote control is not as fantastic, though, and its control scheme leaves a little to be desired; the pause button is a fair distance from the OK/pla...
Good Snappy GUI, backup features, good codec support and playback...
Bad Network write speeds not fantastic, poor remote control...
Bottom line If you want to conduct file backups as well as play media files, QNAP’s NMP-1000 is worth considering. It’s a well-built media streamer that has a quick and easy-to-use interface...
70%
macworld.com.au
Updated:
2014-06-12 06:01:02
If you’re looking to enjoy your movie download library on your television, a streaming media box could be the answer. Streaming media boxes are designed to live alongside your television, hooked up to the TV while also connected to your home network (v...
50%
aphnetworks.com
Updated:
2014-11-15 07:12:09
When I started to plan the upcoming review schedule for APH Networks early last month, the influx of new network media players onto the market really caught my attention. Providing more digital media integration with your living room audio/video equipm...
67%
hardwarezone.com.ph
Updated:
2016-12-29 03:07:35
Perhaps more well-known for its NAS products, QNAP is now venturing into the world of network multimedia players with the NMP-1000. NMP here stands for Network Multimedia Player and QNAP has cleverly implemented some features into this network media playe...
0%
techpowerup.com
Updated:
2011-10-04 02:27:16
First I'd like to thank QNAP for supplying this sample.The QNAP NMP-1000 Network Media Player does exactly what the name implies. Connected to your TV, it will output your digital media off the local drive or stream it across your network. QNAP is well...
Good Fully featured network media player, Excellent Graphical UI, Very low power requirements - much less than an ION HTPC, BitTorrent client built-in, QGet excellent application for easy BitTorrent downloading to device, Backup functionality, Hard drive is ea...
Bad Long boot times of well over 80 seconds, No eSATA cable included, Few compatible wireless USB dongles - a built-in version would be great, Going wireless adds to the total cost, IC only supports SATA I (1.5 Gbps), not SATA II (3.0 Gbps)...
Bottom line Where am I to start with the QNAP NMP-1000. It manages to work extremely well in so many different areas that it is hard to wrap things up in a orderly fashion. Let me start with the device itself. It looks great, allows for easy installation of the ha...
96%
ninjalane.com
Updated:
2011-10-04 02:27:17
We all have our collections of pictures, music and videos and unless you are fortunate enough to have a HTPC or your desktop hooked up to your TV those files may never get to play them on anything better than your small computer screen. So how do you...
Good Easy to operate, Ability to play most any media format, Small form factor, Basic NAS unit, Remote disks via iSCSI, Connects to other QNAP products, Full 1080p video playback, Digital Audio, Gigabit Ethernet...
Bad Left arrow exits DVD menus, Cannot play DVD games, Only single disk support, No RAID option...
Bottom line One of the biggest issues plagued by most is that we have 2 major multimedia players in our homes that each serves completely different needs. Our home theater systems are designed to watch TV programs, movies and occasionally support some console ga...
100%
hardwarezone.com.sg
Updated:
2014-01-24 01:57:49
Perhaps more well-known for its NAS products, QNAP is now venturing into the world of network multimedia players with the NMP-1000. NMP here stands for Network Multimedia Player and QNAP has cleverly implemented some features into this network media pl...
Bottom line Overall, the QNAP NMP-1000 is a decent network multimedia player, albeit one with split personalities. It was tedious to setup, but it has a wonderful set of features and excellent playback capabilities and performance. If you don't mind spending the e...
0%