More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ShowCenter 200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8202-26234-81

Show alternative article codes used in the online market place
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
156221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
19 Aug 2017 19:46:51
The date of the most recent change of this product data-sheet in Icecat.
No information available on Specs
Login or signup for Full Icecat
to access all product specs
to access all product specs
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 12 expert reviews for Pinnacle ShowCenter 200 Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
71%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2011-10-04 02:20:15 |
Pinnacles ShowCenter 200 bridges the audio-visual gap between PCs and TVs.It plugs into your home network (or directly to a PC using the supplied crossover cable). If thats too much hassle, Wi-Fi provides a wireless alternative. A barrage of termin...
![]() ![]() ![]() |
80%
|
pcadvisor.co.uk
Updated:
2011-10-04 02:20:18 |
Its all very well using your PC to download album after album, stream music videos and film trailers or log on to BBC3, but its not quite as nice as putting your feet up in the front room. Enter the ShowCenter 200, which forms a physical connectio...
![]() |
70%
|
expertreviews.co.uk
Updated:
2011-10-04 02:20:21 |
Pinnacles ShowCentre 200 is a media-streaming device thats designed to liberate your files from the confinement of your PC and bring them into the living room. It supersedes the older 1000g model and has integrated wireless, digital rights managem...
|
100%
|
tomshardware.co.uk
Updated:
2011-10-04 02:20:24 |
Pinnacle was the first manufacturer to offer a device which allowed multimedia broadcasting from the PC to the living-room. A revolutionary product, Showcenter symbolized the true nature of convergence; the linking together of the living-room, bedroo...
|
0%
|
itreviews.com
Updated:
2011-10-04 02:20:25 |
stream media content from your PC to your TV: Digital media is becoming an increasingly important format for entertainment. Everything from video and music to digital photos and Internet radio are rapidly moving into the mainstream, but theres still a rel...
|
0%
|
goodgearguide.com.au
Updated:
2011-11-05 17:44:37 |
Its all very well using your PC to download album after album, stream music videos and film trailers, but its not quite as nice as putting your feet up in the front room.
|
60%
|
HEXUS.net
Updated:
2016-12-29 23:26:17 |
Its not brand-spanking new but Pinnacles ShowCenter 200 is now far less expensive than at launch time, so Leo Xenakis checks it out to see how well this affordable network media player brings in digital content from a PC to a living-room AV system...
![]() |
0%
|
pcmag.com
Updated:
2011-10-04 02:20:14 |
Pinnacles ShowCenter 200 seems to offer all the right ingredients for getting content from your PC to your HDTV. With both wired and wireless connectivity, support for Windows Media Video (including the high-def stuff), several digital audio formats...
![]() ![]() ![]() |
40%
|
homecinemachoice.com
Updated:
2011-10-04 02:20:17 |
PDF-file...
|
80%
|
v3.co.uk
Updated:
2011-10-04 02:20:20 |
A good option for media streaming...
|
80%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
C54WMP | Wireless Media Player |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
CM3PLUS250 | Grab'n'GO Harddisk to TV Media Player Plus 3.5" 250GB |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Pinnacle |
![]() (show image) |
8230-10008-31 | SoundBridge |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|