location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-670N laser printer Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-670N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-670N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-670N laser printer Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 200 sheets
  • - Internal memory: 256 MB Built-in processor 700 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
19.5 s
Time to first page (colour, normal)
19.5 s
Features
Maximum duty cycle *
80000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Built-in processor
Yes
Processor model
SPGPV4
Processor frequency
700 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
35 dB
Weight & dimensions
Weight
27 kg
Dimensions (WxDxH)
441.5 x 431 x 425 mm
Other features
Mac compatibility
Yes
Custom media sizes
76 x 127mm (3" x 5") ~ 216 x 356mm (8.5" x 14")
Networking features
Ethernet 10/100Base-TX
Compatible operating systems
- Windows 2000 / XP / 2003 / Vista / Windows 7, Windows server 2008 R2 - Linux OS Red Hat 8.0 ~ 9.0, Mandrake 9.2 ~ 10.1, SuSE 8.2 ~ 9.2, Fedora Core 1 ~ 4 - Mac OS X 10.3 ~ 10.6, Citrix Presentation Server, Windows Terminal Services
Emulations
PostScipt 3, PCL5c, PCL 6
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:17:45
Uk has collected 8 expert reviews for Samsung CLP-670N laser printer Colour 9600 x 600 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-06-25 08:17:45
Product Code: CLP-670ND/SEE The Samsung CLP-670ND colour laser printer performs satisfactorily or better across the board, making it a viable choice for your workgroup or small office. Samsung's suggested price for the Samsung CLP-670ND is £430, but...
Bottom line The Samsung CLP-670ND's middle-of-the-road speed, print quality, and features should appeal to a small office or workgroup with mainstream graphic ambitions. Unfortunately, its pricier toner means that you'll have to monitor usage carefully. PCWorld.c...
70%
trustedreviews.com
Updated:
2015-06-25 08:17:45
Many people are aware of the advantages of colour laser printing because of low-cost, entry-level machines. One of their functions is as an advertisement for their more expensive siblings higher up the product range, and Samsung's CLP-670ND is aimed at th...
80%
pcmag.com
Updated:
2015-06-25 08:17:45
Samsung promotes its CLP-670ND ($600 street) as providing high-quality color laser printing for a small office or workgroup, and it largely succeeds at that. Its printing quality was above average across the board, and this printer is well worth consid...
Good Above-average output quality across the board. Automatic duplexer.
Bad Cost per sharply increases if you uses standard-capacity cartridges.
Bottom line The Samsung CLP-670ND produces good output quality across the board as a workhorse color printer for a small office. Buy it now...
80%
macworld.com
Updated:
2015-06-25 08:17:45
Samsung’s CLP-670ND color laser printer performs satisfactorily or better across the board, making it a viable choice for your workgroup or small office. Samsung’s suggested price for the CLP-670ND is $858 (as of October 29, 2010), but we’ve seen it on...
Good Nice software extras...
Bad Somewhat pricey toner...
Bottom line The Samsung CLP-670ND’s middle-of-the-road speed, print quality, and features should appeal to a small office or workgroup with mainstream graphic ambitions. Unfortunately, its pricier toner means that you’ll have to monitor usage carefully. See more...
60%
pcworld.com_techhive.com
Updated:
2015-06-25 08:17:45
Samsung's CLP-670ND color laser printer performs satisfactorily or better across the board, making it a viable choice for your workgroup or small office. Samsung's suggested price for the CLP-670ND is $858 (as of October 29, 2010), but we've seen it on...
Good Nice software extras, Fast graphics printing on the PC...
Bad Somewhat pricey toner...
Bottom line This color laser printer is a solid performer with nice output, but its consumables can be expensive...
70%
hardwarecentral.com
Updated:
2015-06-25 08:17:45
If you're looking for a network color laser printer with good performance and an attractive total cost of ownership, has a honey for you. The CLP-670ND is targeted at small and midsized businesses and workgroups seeking fast color network printing wi...
87%
computershopper.com
Updated:
2015-06-25 08:17:45
Many manufacturers do it: If you have a successful luxury line of, say, cars or HDTVs, why not capitalize on it by launching a less-expensive, scaled-down version for budget-minded buyers? That seems to be the approach Samsung took with its...
Good High duty cycle, Wealth of color-management tools, Very good print quality...
Bad Confusing network installation, Poor multifunction-tray design, Defaults to multifunction paper tray...
Bottom line All the ingredients are here for a successful high-volume color laser printer, but this model's flaws make it a less-than-ideal choice for networked small offices...
69%