location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GB130 5.08 cm (2") 95 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GB130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG-LG-B273
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GB130 5.08 cm (2") 95 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.08 cm (2") 128 x 160 pixels
  • - FM radio
  • - Lithium Polymer (LiPo) 950 mAh
More>>>
Display
Display diagonal *
5.08 cm (2")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Touchscreen *
No
Memory
Flash card support *
No
Internal memory
64 MB
Camera
Rear camera *
No
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
No
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
32
Power
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
950 mAh
Talk time (2G) *
6.5 h
Standby time (2G) *
440 h
Weight & dimensions
Weight *
95 g
Width
48 mm
Depth
16.8 mm
Height
97 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
500 entries
Speakerphone
Yes
Form factor *
Slider
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM/GPRS
Operating frequency
900/1800 MHz
Playback formats
MP3
Brand Image Product code Product Stock Price from
LG KS360 6.1 cm (2.4") 111.5 g LG KS360 6.1 cm (2.4") 111.5 g
(show image)
KS360-AESPAQ KS360 0.00
(excl. VAT)
0 (incl. VAT)
LG KS360 mobile phone 6.1 cm (2.4") 111.5 g Black, Silver Feature phone LG KS360 mobile phone 6.1 cm (2.4") 111.5 g Black, Silver Feature phone
(show image)
KS360 KS360 0.00
(excl. VAT)
0 (incl. VAT)
LG GM310 5.59 cm (2.2") 115 g Black LG GM310 5.59 cm (2.2") 115 g Black
(show image)
GM310.AESPBK GM310 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 mobile phone 5.59 cm (2.2") 110 g Red LG KF510 mobile phone 5.59 cm (2.2") 110 g Red
(show image)
KF510 KF510 0.00
(excl. VAT)
0 (incl. VAT)
LG KS360 6.1 cm (2.4") 111.5 g Blue LG KS360 6.1 cm (2.4") 111.5 g Blue
(show image)
KS360ADEUAQ KS360 0.00
(excl. VAT)
0 (incl. VAT)
LG KC780 6.1 cm (2.4") 90 g White LG KC780 6.1 cm (2.4") 90 g White
(show image)
E104338 KC780 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 Shine 119 g Black LG KE970 Shine 119 g Black
(show image)
E104335 KE970 Shine 0.00
(excl. VAT)
0 (incl. VAT)
LG KE970 5.59 cm (2.2") 118 g Silver LG KE970 5.59 cm (2.2") 118 g Silver
(show image)
KE970ADEUSS KE970 0.00
(excl. VAT)
0 (incl. VAT)
LG KF750 mobile phone 6.1 cm (2.4") 116 g Black Feature phone LG KF750 mobile phone 6.1 cm (2.4") 116 g Black Feature phone
(show image)
KF750 KF750 0.00
(excl. VAT)
0 (incl. VAT)
LG KF510 5.59 cm (2.2") 110 g Red LG KF510 5.59 cm (2.2") 110 g Red
(show image)
KF510ANLDRD KF510 0.00
(excl. VAT)
0 (incl. VAT)