More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GD510
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40-00-2729
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
152435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Design
Product colour
*
Silver
Display
Display diagonal
*
7.62 cm (3")
Display resolution
*
240 x 400 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen
*

Memory
Flash card support
*

Internal memory
40 MB
Maximum memory card size
8 GB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera resolution
2048 x 1536 pixels
Rear camera
*

Digital zoom
4x
Network
Data network
*
Edge, GPRS
Data transmission
Bluetooth version
2.1+EDR
Bluetooth profiles
A2DP
Infrared data port

Bluetooth
*

Messaging
Multimedia Messaging Service (MMS)

Video
Video capture resolution (max)
320 x 240 pixels
Video compression formats
3GP
Audio
Ringer type
Polyphonic
Audio
FM radio
*

Music player

Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
*
900 mAh
Talk time (2G)
*
3.3 h
Standby time (2G)
*
360 h
Weight & dimensions
Weight
*
87 g
Width
49.5 mm
Depth
11.2 mm
Height
97.8 mm
Phone features
Personal info management (PIM)
*
Alarm clock, Calculator, Calendar, Notes, To-do list
Java technology

Vibrating alert

Phonebook capacity
1000 entries
Form factor
*
Bar
Text prediction system type
T9
Text prediction system

GPS Performance
GPS (satellite)

Position location
*

Keyboard
Keyboard layout
QWERTZ
Other features
Interface
microUSB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Browser supported
HTML
Video capability

Playback formats
MP3, AAC, AAC+, WAV
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 56 expert reviews for LG GD510 7.62 cm (3") 87 g Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
70%
|
Source | Review comments | Score |
---|---|---|
EISA.eu
Updated:
2013-11-15 21:06:24 |
LG’s GD510, otherwise known as the Pop, is the ‘greenest’ fully featured mobile phone on the market today due to its compact size, low weight, volume efficient packaging and low energy consumption. When it comes to the use of materials like gold, palla...
|
0%
|
gadgetspeak.com
Updated:
2013-11-15 21:06:27 |
This phone is clearly marked GD510 on the box and while the initial press release called it the LG Fun their website (link at the end) calls it the LG Pop. Either way this phone packs a lot in and I can see it being popular...
|
72%
|
techradar.com
Updated:
2013-11-15 21:06:27 |
Aimed at mobile buyers after some touch control action on a budget, the LG POP GD510 is the smallest, lightest and one of the cheapest 3-inch touchscreen phones around. After LG's success with the cash-conscious Cookie KP500 – which notched up over 10...
![]() ![]() |
70%
|
zath.co.uk
Updated:
2013-11-15 21:06:27 |
If there’s something that’s going to take over the market next year, it’s the invention and use of the touchscreen as a UI. And, a company that like to use it quite a bit are LG. More specifically, with their new LG Pop (GD510) mobile phone. The phone...
|
0%
|
theregister.co.uk
Updated:
2013-11-15 21:06:27 |
Less, they say, is more, and that's certainly a maxim LG believes in if the Pop - aka the GD510 - is anything to go by. This is one small phone, yet it presents a full touch-based user interface and simple, clear styling that will make some wonder if i...
![]() |
65%
|
tracyandmatt.co.uk
Updated:
2013-11-15 21:06:27 |
The LG Pop has followed today's common market theme of being a touch screen phone. There is a big difference here though, and that's the price. It's much more affordable than other touch screen phones. The LG GD510 Pop What's in the box?LG GD510 hands...
![]() |
0%
|
pocket-lint.com
Updated:
2013-11-15 21:06:28 |
At just £99.95, the LG Pop is an excellent buy. The Korean company heralds it as the world's smallest touchscreen phone but to merit the handset merely for its size is to do it an injustice. Yes it has a 3-inch touchscreen and, yes, the casing around...
![]() ![]() ![]() |
80%
|
trustedreviews.com
Updated:
2013-11-15 21:06:28 |
LG has had great success with its recent low-cost touchscreen phones and the company intends to build upon this foundation with its latest model. Dubbed the Pop, the GD510 is the smallest 3in touchscreen phone on the market, which is quite some achievemen...
|
70%
|
fonehome.co.uk
Updated:
2013-11-15 21:06:28 |
The LG GD510 Pop isn’t going to let the HTC Tattoo or the Samsung Genio Touch give it any grief in the budget touchscreen arena. Nope, LG’s 3-inch touchscreen pocket rocket is spoiling for a fight. But can it go the distance? Read our LG GD510 Pop revi...
![]() |
60%
|
T3.com
Updated:
2013-11-15 21:06:28 |
It shows how far the mobile world has come when even the most budget-friendly phones can pack some touchscreen action. We’ve seen a few devices try and go down the smartphone route on the cheap (the HTC Tattoo) and some offering bog-standard touch a...
![]() ![]() ![]() |
60%
|
electricpig.co.uk
Updated:
2013-11-15 21:06:28 |
Budget touchscreen phones are all the rage, but despite the competition LG isn’t letting the HTC Tattoo and T-Mobile Pulse give it any grief. No way. The recently outed LG GD510 Pop is stepping up and ready to rumble. Weighing in at a lean £99.95...
![]() ![]() ![]() |
60%
|
3g.co.uk
Updated:
2013-11-15 21:06:28 |
for LG POP GD510 Building on the success of the LG Cookie, the POP GD510 is a nice-looking handset with quite a lot going for it. It's not a high-end phone so is lacking in features and connectivity, which may deter early adopters, but for anyone afte...
![]() ![]() |
60%
|
pz10.com
Updated:
2013-11-15 21:06:28 |
It looks like LG have been playing their own version of will it blend. There's no need to tell you they're not playing for fun - they're rather trying to squeeze some more cash off a couple of hot-selling handsets. So, here's the deal. Get your blender...
![]() |
0%
|
techsmart.co.za
Updated:
2014-03-22 01:51:15 |
LG is looking to stem Samsung’s entry-level touch phone dominance with the compact Pop GD510, set to take on the likes of the Genoa and Star. And from what we’ve experienced it's definitely a contender. Design The GD510 is very compact, much more so t...
|
0%
|
stuff.tv
Updated:
2014-03-22 01:51:15 |
With no onboard stylus we assumed the Cookie’s touch performance must have been improved. Alas, it seems to have regressed; it readily receives your finger taps, but swiping and scrolling sometimes needs aggressive contact to get a reaction. Still, i...
![]() ![]() ![]() |
60%
|
knowyourmobile.com
Updated:
2014-03-22 01:51:15 |
It's official: touchscreens are now going mass market and hitting even the low end market.Samsung demonstrated this with its Genio Touch and now LG has introduced the GD510 Pop, which is LG's first touchscreen device to enter the very bottom of the mar...
|
0%
|
recombu.com
Updated:
2014-04-02 01:54:47 |
A cheeky little handset, the LG Pop is a touchscreen phone for those on a budget. But does it pack enough of a punch to keep today’s demanding users happy?What we likeThis is the smallest, lightest handset we’ve seen for quite a while; but despite this...
![]() |
60%
|
thinkdigit.com
Updated:
2013-11-15 21:06:24 |
Rs. 8,399 is quite a lot of money to pay for a cellphone that has a very unresponsive and quirky interface. Add to that a very basic camera and plain jane looks and you get a phone that you can skip.ProsReasonably sleek Solidly built Good music qualit...
![]() |
60%
|
brighthub.com
Updated:
2013-11-15 21:06:24 |
Designed with people who are looking for lightweight, compact and cheap touchscreen phones in mind, the LG Pop offers simplicity and an affordable price in an elegant smartphone package. It may not have a lot of advanced and sophisticated features, bu...
|
100%
|
ld2.ciol.com
Updated:
2013-11-15 21:06:25 |
The touchscreen fad is at an all time high and everyone most definitely wants to be a part of it. Especially when we talk about college goers, mobile phones become a matter of prestige for them. So to meet the wishes of these young people, LG has broug...
![]() ![]() |
0%
|
Phones.com
Updated:
2013-11-15 21:06:25 |
LG GD510 Pop is said to be the LG Cookie for the masses. With a trimmed down price and the removal of some features, it's another touchscreen set to conquer a whole demographic. LG GD510 Pop's unique selling tag is its part eco-friendly optional featur...
![]() ![]() |
70%
|
mobilesroom.com
Updated:
2013-11-15 21:06:25 |
LG GD510 Pop (Cookie Pep )Here comes, the world says, LG has launched its most popular device, the LG Cookie, sometime before. Now it seems LG wants to ride on its great popularity. The company has come up with yet another Cookie and this time a more c...
|
70%
|
tech2.com
Updated:
2013-11-15 21:06:26 |
has enjoyed a fair ranking among the youth-oriented, affordable touchscreen handsets. One of the follow ups is this, the GD510 or Cookie Pep as it’s popularly called. With it’s low price tag, funky features and brand name it could be a serious threat...
![]() ![]() ![]() |
90%
|
pcworld.in
Updated:
2013-11-15 21:06:26 |
The LG Cookie Pep is the latest touchscreen phone to hit the market that remains within the confines of the budget phone category. FeaturesAs expected the Pep has shed a number of features that you would come to expect from more expensive phones. It do...
![]() ![]() ![]() |
75%
|
itp.net
Updated:
2013-11-15 21:06:26 |
LG's Cookie POP GD510BK targets budget buyers looking for a touchscreen smartphone.The GD510BK sports a minimalistic design that sees only one button sitting on its frontend and while this might appeal to some users, we found the phone a little too inc...
![]() |
80%
|
techtree.com
Updated:
2013-11-15 21:06:27 |
Creating new budget touchscreen handsets seem to be on the minds of manufacturers these days. Samsung has been riding the wave with its Star Series handsets first, and now with its Corby Series of handsets. In response LG brought out the Cookie som...
![]() ![]() ![]() |
70%
|
overclockershq.com
Updated:
2013-11-15 21:06:27 |
Next >iFrogz CS40 Headphone Review Touch screen phones have taken over and there is no sign of them slowing down. When they first came to market they were much to expensive for the average user and only early adopters of technology were could justi...
![]() ![]() ![]() |
0%
|
recombu.com
Updated:
2013-11-15 21:06:27 |
A cheeky little handset, the LG Pop is a touchscreen phone for those on a budget. But does it pack enough of a punch to keep today’s demanding users happy?What we likeThis is the smallest, lightest handset we’ve seen for quite a while; but despite this...
![]() |
60%
|
phonearena.com
Updated:
2013-11-15 21:06:28 |
LG does have a flair for coming up with proper names that perfectly fit the true character of their cell phones. For an instance, the is shiny and unique, the looks like super-luxurious bar of chocolate, while the reminds us of Madonna... or Maradon...
![]() ![]() ![]() |
80%
|
stuff.tv
Updated:
2013-11-15 21:06:28 |
With no onboard stylus we assumed the Cookie’s touch performance must have been improved. Alas, it seems to have regressed; it readily receives your finger taps, but swiping and scrolling sometimes needs aggressive contact to get a reaction. Still, i...
![]() ![]() ![]() |
60%
|
mobilechoiceuk.com
Updated:
2013-11-15 21:06:29 |
Another fine offering from LG for those not wanting to spend a fortune on an attractive handset. The lack of features may deter some. Related links News LG’s “simple” touch-screen phone Head to head: BlackBerry Curve 8520 vs LG GW520 LG look to release...
![]() ![]() ![]() |
60%
|
gsmarena.com
Updated:
2013-11-15 21:06:29 |
The LG Pop seems a reasonable move given the generous return of investment by the Cookie. We still think the Cookie is very hard to beat but the LG GD510 Pop may've taken the right approach. It's striving to repeat a huge success and uses the same con...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
KP500ADEUWA | Handy/LG KP500/white-blue |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
KP500ZWA | KP500 Cookie |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
E104230 | KM900 Arena, Silver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
E104337 | KP500 Cookie |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
E104309 | KP500 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
KP500 | KP500 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|