location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF 100mm f/2.0 USM Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF 100mm f/2.0 USM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2518A019
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2022 10:06:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF 100mm f/2.0 USM Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lens structure (elements/groups): 8/6
  • - Maximum aperture number: 22
  • - Closest focusing distance: 0.9 m
  • - Auto focus
More>>>
Lens system
Lens structure (elements/groups) *
8/6
Lens viewing angle, horizontal
20°
Lens viewing angle, vertical
14°
Fixed focal length
100 mm
Lens viewing angle, diagonal
20°
Number of diaphragm blades
8
Closest focusing distance *
0.9 m
Maximum aperture number *
22
Performance
Auto focus
Yes
AF actuator
USM
Design
Product colour
Black
Weight & dimensions
Length
73.5 mm
Weight
460 g
Diameter *
7.5 cm
Filter size *
58 mm
Other features
Magnification
0.14x
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:49:57
Uk has collected 9 expert reviews for Canon EF 100mm f/2.0 USM Black and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
photo.net
Updated:
2011-09-25 22:49:57
I bought my Canon EF 100mm f/2 USM lens in 1996 because I needed a fast lens for concert work; I couldnt afford any of the "L" series zooms. Years later, as I look over the images its produced, I can say that its one of the finest lenses Ive ever u...
0%
The-digital-picture.com
Updated:
2011-09-25 22:49:57
The Canon EF 100mm f/2.0 USM Lens - meet the Canon EF 85mm f/1.8 USM Lens twin sibling. Put these two lenses side by side and you will need to read the numbers to tell them apart. That is a good thing. The Canon EF 100mm f/2.0 USM Lens shares the Can...
0%
dxomark.com
Updated:
2015-06-20 05:09:18
This is the first of a three part series on choosing suitable lenses for Canon's entry-level full frame camera, the EOS 6D. The 20-Mpix CMOS' sensor used is similar in architecture to that in Canon's hugely popular full-frame EOS 5D Mk III, a camera that...
62%
dxomark.com
Updated:
2015-07-02 01:11:21
With a full-frame 18-Mpix CMOS sensor and twin Digic 5+ processers that's capable of continuous bursts of up 12 fps – the fastest of any professional DSLR currently - the Canon EOS-1 Dx is the firm's flagship press camera. We've assessed it with over 100...
62%
dxomark.com
Updated:
2015-07-02 01:11:21
Introduced in July this year, the EOS 70D at first sight seems like a regular update to the maker's mid-range EOS 60D model. It shares a number of features with the firm's existing SLR range including a 19-point cross-type phase detection AF system, a 3-i...
46%
dxomark.com
Updated:
2015-07-02 01:11:21
In part II of our comprehensive lens recommendations for the Canon EOS 70D, we've looked at the best performing prime and zoom models, regardless of focal length. Read onto find out which lenses are the best performers for when paired with the new “Dual P...
46%
dxomark.com
Updated:
2015-07-03 01:11:26
In the lead up to Photokina 2012, Canon announced the new Canon EOS 6D full-frame entry-point model within days of Nikon publicizing their most-affordable full-frame camera to date, the 24-Mpix D600. While the EOS 6D boasted some attention grabbing featur...
62%
dxomark.com
Updated:
2015-07-05 01:10:53
In the first part of our comprehensive lens recommendations for the new entry-level Canon EOS Rebel T5 / 1200D, we've assessed a raft of primes from both the maker and third parties to see how well they perform on the camera. As well as highlighting the b...
38%
Brand Image Product code Product Stock Price from
Canon Extender EF 1.4x II White Canon Extender EF 1.4x II White
(show image)
6845A016 Extender EF 1.4x II 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 45mm f/2.8 Black Canon TS-E 45mm f/2.8 Black
(show image)
2536A024 TS-E 45mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 50mm f/2.5 Macro Black Canon EF 50mm f/2.5 Macro Black
(show image)
2537A017 EF 50mm f/2.5 Macro 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 180mm f/3.5L Macro USM Black Canon EF 180mm f/3.5L Macro USM Black
(show image)
2539A020 EF 180mm f/3.5L Macro USM 0.00
(excl. VAT)
0 (incl. VAT)
Canon MP-E 65mm f/2.8 1-5x Macro Photo Black Canon MP-E 65mm f/2.8 1-5x Macro Photo Black
(show image)
2540A016 MP-E 65mm f/2.8 1-5x Macro Photo 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 24mm f/3.5L Black Canon TS-E 24mm f/3.5L Black
(show image)
2543A024 TS-E 24mm f/3.5L 0.00
(excl. VAT)
0 (incl. VAT)
Canon TS-E 90mm f/2.8 Black Canon TS-E 90mm f/2.8 Black
(show image)
2544A021 TS-E 90mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 28mm f/2.8 Black Canon EF 28mm f/2.8 Black
(show image)
2505A016 EF 28mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 24mm f/2.8 Black Canon EF 24mm f/2.8 Black
(show image)
2506A016 EF 24mm f/2.8 0.00
(excl. VAT)
0 (incl. VAT)
Canon EF 85mm f/1.8 USM Black Canon EF 85mm f/1.8 USM Black
(show image)
2519A017 EF 85mm f/1.8 USM 0.00
(excl. VAT)
0 (incl. VAT)