location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F1650-L900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F1650-L900
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162325067 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 300790
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26361-F1650-L900 cable lock Black, Chrome 1.500 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat key 1.500 m
  • - T-Bar
  • - Carbon
  • - Black, Chrome
More>>>
Features
Product colour *
Black, Chrome
Lock type *
Flat key
Cable lock security features
T-Bar
Material
Carbon
Number of keys provided
2
Features
Connector type
Kensington
Weight & dimensions
Cable length *
1.500 m
Cable diameter
4 mm
Weight
220 g
Dimensions (WxDxH)
140 x 35 x 175 mm
Brand Image Product code Product Stock Price from
Fujitsu Kensington Combination Portable cable lock Black, Stainless steel Fujitsu Kensington Combination Portable cable lock Black, Stainless steel
(show image)
S26361-F1650-L550 Kensington Combination Portable 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu S26361-F1650-L510 cable lock Black 1.800 m Fujitsu S26361-F1650-L510 cable lock Black 1.800 m
(show image)
S26361-F1650-L510 S26361-F1650-L510 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m Fujitsu Desktop & Peripherals Locking Kit cable lock Black 2.4 m
(show image)
S26361-F1650-L650 Desktop & Peripherals Locking Kit 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu MicroSaver Twin cable lock 2.2 m Fujitsu MicroSaver Twin cable lock 2.2 m
(show image)
S26361-F1650-L600 MicroSaver Twin 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu PocketSaver cable lock 1.2 m Fujitsu PocketSaver cable lock 1.2 m
(show image)
S26391-F6045-L100 PocketSaver 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu Slim Micro Saver cable lock 1.9 m Fujitsu Slim Micro Saver cable lock 1.9 m
(show image)
S26361-F1650-L200 Slim Micro Saver 0.00
(excl. VAT)
0 (incl. VAT)