location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-8380DN Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-8380DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-8380DNTR show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-8380DN Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - A4 30 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB 300 MHz
  • - 18.6 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
18 s
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
30 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4, 9, 16, 25
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Scan to
E-mail, FTP, OCR, USB
Input colour depth
48 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
500 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
366 locations
Error Correction Mode (ECM)
Yes
Features
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper handling
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 105 gsm
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IPv4, IPv6
Performance
Internal memory *
64 MB
Processor frequency
300 MHz
Sound pressure level (printing)
56 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
680 W
Power consumption (PowerSave)
19 W
Power consumption (standby)
85 W
Weight & dimensions
Weight
18.6 kg
Packaging data
Package weight
21.1 kg
Other features
Dimensions (WxDxH)
531 x 451 x 475 mm
Custom media sizes
69.8 - 216 mm - 116 - 406.4 mm
Network ready
Yes
Maximum internal memory
0.576 GB
Compatible operating systems
Linux, Windows 2000, XP/2003, Vista, XP, Mac OS X 10.3.9
Emulations
PCL6, BR-Script 3 (PostScript 3), IBM Pro-Printer XL, Epson FX-850
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Package dimensions (WxDxH)
628 x 567 x 575 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:42:15
Uk has collected 1 expert review for Brother MFC-8380DN Laser A4 1200 x 1200 DPI 30 ppm and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2011-09-25 20:42:15
The mono laser multifunction has held up surprisingly well against its colour compatriot on one side and a stealth attack from the colour inkjet on the other. If your business has little use for colour, a mono laser machine delivers better consumables eco...
90%