location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Navigon 3310 max Europe 22 navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Navigon Check ‘Navigon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3310 max Europe 22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B09020641
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Navigon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Navigon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:49:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Navigon 3310 max Europe 22 navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen
  • - Lithium-Ion (Li-Ion) 1300 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 03:08:08
Uk has collected 5 expert reviews for Navigon 3310 max Europe 22 navigator Fixed 10.9 cm (4.3") Touchscreen 170 g Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-02 03:08:08
Navigon may not be the first brand you think of when choosing a sat-nav device, but its products often compete quite favourably with better-known names. We were particularly impressed by the value for money of the Navigon 1210 , which was at the time the...
Bottom line The 3310 max's main competition is TomTom's XL, in particularly the IQ Routes Edition Europe 42. This is now available for a similar price, and although it lacks the TMC traffic hardware, you can add this for just £10 more than the Navigon lifetime subscr...
80%