location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Hydro Swim Galapagos Snorkel Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro Swim Galapagos Snorkel Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
25024
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138939033
Category: Swimming Kits Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:17:36
The date of the most recent change of this product data-sheet in Icecat.
Features
Recommended age (min)
3 yr(s)
Fins size (EU)
34-37
Fins size (USA)
2-5
Snorkel *
Yes
Diving fins *
Yes
Diving mask *
Yes
Swimming goggles *
No
Swimming cap *
No
Swimming nose clip *
No
Swimming ear plugs *
No
Product colour *
Multicolour
Lens material
Polycarbonate
Adjustable strap
Yes
Adjustable heel strap
Yes
Fin pocket type
Open heel
Features
Dual mask skirt
Yes
Ultraviolet (UV) protection
Yes
Recommended age group *
Child
Intrastat code
95062900
Packaging data
Package width
345 mm
Package depth
105 mm
Package height
130 mm
Package weight
490 g
Package volume
34000 cm³
Package type
Blister
Packaging content
Carrying case
Yes
Logistics data
Minimum order quantity
6 pc(s)
Products per pallet
360 pc(s)