location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-D3010X data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-D3010X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-D3010X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019647807
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 13:00:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PG-D3010X data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - DLP 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 1016 - 7620 mm (40 - 300")
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 322 W
More>>>
Projector
Screen size compatibility *
1016 - 7620 mm (40 - 300")
Projection distance
1.2 - 11.2 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Horizontal scan range
15 - 110 kHz
Vertical scan range
45 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp power
250 W
Lens system
Focus *
Manual
Focal length range
19 - 22.7 mm
Video
Analog signal format system *
NTSC 3.58
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
Composite video in *
1
Component video (YPbPr/YCbCr) in *
3
DVI port *
No
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Dot clock scanning frequency
165 MHz
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
TV tuner integrated
No
Design
Market positioning *
Portable
Placement
Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
322 W
Power consumption (standby) *
0.32 W
Weight & dimensions
Weight *
2.81 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
300 x 236 x 79 mm
Power requirements
100–240 V AC, 50/60 Hz
Resolution
1024 x 768 pixels
Lens focal range
2.4 - 2.6
RS-232 ports
1
Size (imperial)
1.78 cm (0.7")
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:12:01
Uk has collected 1 expert review for Sharp PG-D3010X data projector 3000 ANSI lumens DLP XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-09-24 05:12:00
By the standards we set for this review, the PG-D3010X probably isn’t a real road warrior. At 6.3 pounds and 10 inches by 12.5 inches, it’s bigger than something you would want to take with you on the road. Also, we wonder how many government applications will require or make use of 3-D. The high $1,395 price tag...
0%