location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dahle 534 paper cutter 1.5 mm 15 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dahle Check ‘Dahle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
534
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
534
Category:
Use a paper cutter to cut all your documents in the right format. A paper cutter is fast, efficient and the results are much better than those achieved with scissors.
Paper Cutters Check ‘Dahle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dahle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jan 2025 10:16:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dahle 534 paper cutter 1.5 mm 15 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cutting capacity: 1.5 mm
  • - Cutting capacity: 15 sheets
  • - Manual
  • - A3
  • - Blue, Grey
More>>>
Brand Image Product code Product Stock Price from
Dahle

Dahle Precision guillotine with user-friendly features
(show image)
00562-08975 Precision guillotine with user-friendly features 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle 00505 paper cutter 0.8 mm
(show image)
00505 00505 0.00
(excl. VAT)
0 (incl. VAT)
Dahle

Dahle Professional Rolling Trimmers Model 550 paper cutter 20 sheets
(show image)
00550 Professional Rolling Trimmers Model 550 0.00
(excl. VAT)
0 (incl. VAT)