location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10/100 Mbps Fiber Ethernet Converter network media converter 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 Mbps Fiber Ethernet Converter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IMC110MMSC
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2018 04:03:05
The date of the most recent change of this product data-sheet in Icecat.
Network
Maximum data transfer rate *
100 Mbit/s
Cabling technology
10Base-T, 100Base-TX/100Base-FX
Performance
Maximum transfer distance *
2000 m
Features
LED indicators
Yes
Compliance industry standards
IEEE802.3, IEEE802.3u, IEEE802.3x
Ports & interfaces
Connectivity technology
Wired
Weight & dimensions
Weight
200 g
Operational conditions
Operating temperature (T-T)
10 - 60 °C
Storage temperature (T-T)
-25 - 85 °C
Storage relative humidity (H-H)
5 - 95%
Certificates
Certification
CE, UL, FCC, ROHS
Other features
Dimensions (WxDxH)
26 x 70 x 110 mm
Interface
Ethernet
Connector(s)
1x RJ45 FM, 2x Fiber Optic SC
Power requirements
12/24V DC
Fiber type
SC
Brand Image Product code Product Stock Price from
StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km StarTech.com 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km
(show image)
MCMGBSC15EU 1000 Mbps Gigabit Single Mode Fiber Ethernet Media Converter SC 15km 0.00
(excl. VAT)
0 (incl. VAT)