location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Oregon 450 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Oregon 450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00697-40 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23566
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:16:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Oregon 450 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld 7.62 cm (3") Grey
  • - Outdoor (hiking, trekking) Geocaching (GPS stash hunt)
  • - Touchscreen 240 x 400 pixels
  • - Nickel-Metal Hydride (NiMH)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 17:45:19
Uk has collected 5 expert reviews for Garmin Oregon 450 navigator Handheld 7.62 cm (3") LCD Touchscreen 192.7 g Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
consumersearch.com
Updated:
2016-11-26 23:46:40
Navigating is easy with the Oregon 450t. It can hold up to 200 routes with a maximum of 1,000 waypoints, and save up to 200 tracks with 10,000 points. A triaxial compass means that users don't have to worry about holding the GPS receiver level. However, a...
Good Easytouse touch screen, Accurate, Customizable menus and profiles, Advanced track navigation feature...
Bad Screen not easily visible in sunlight, Cost of additional maps, No camera...
0%
toptenreviews.com
Updated:
2016-11-26 23:46:43
The Garmin Oregon 450t, our TopTenREVIEWS Bronze Award winner, is one of the four different models offered in the Oregon lineup for recreational GPS systems. In our view the 450t is the most well-rounded of the series, with its pre-loaded U.S. or Europ...
Good This GPS unit comes preloaded with topographical maps...
Bad A camera would have been nice at this price point.
Bottom line A solid option for most outdoor activities...
88%