location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 2730 classic 5.08 cm (2") 87.7 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2730 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N270
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Jan 2020 11:13:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 2730 classic 5.08 cm (2") 87.7 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3G
  • - 5.08 cm (2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1020 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 20:08:13
Uk has collected 10 expert reviews for Nokia 2730 classic 5.08 cm (2") 87.7 g and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
brighthub.com
Updated:
2013-11-20 20:07:57
The Nokia 2730 is probably the cheapest 3G cell phone around. It looks like the evolved version of the Nokia 2700 and . With its fluid and clean design, it is sure to attract those who want 3G in their cell phone but can't afford much. It is mainly ta...
Bottom line After going through all the features and other aspects of the Nokia 2730, for the consumer, it all boils down to one question. Is the Nokia 2730 for you?In one sentence, the Nokia 2730 is worth the money. If you are in need of a slim, light-weig...
80%
gsmarena.com
Updated:
2013-11-20 20:08:03
With cheap phones (or other goods for that matter) you get what you paid for. The Nokia 2730 classic does give a bit more, and that’s fair enough for an entry-level handset. It was announced alongside two flip phones and later on Nokia released a bunc...
0%
Brand Image Product code Product Stock Price from
Nokia

Nokia 2730 classic 5.08 cm (2") 87.7 g
(show image)
002N2X2 2730 classic 0.00
(excl. VAT)
0 (incl. VAT)