location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Pump anytime, anywhere Single electric breast pump

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pump anytime, anywhere Single electric breast pump
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF332/31 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103831860 show
Category:
Mechanical device that extracts milk from the breasts of a lactating woman. Breast pumps may be manual devices powered by hand or foot movements or electrical devices powered by electricity or batteries.
Breast Pumps Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2025 09:30:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jul 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips AVENT SCF332/31 user manual (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
More comfortable pumping position due to unique design
More comfortable pumping position due to unique design

The breast pump has a unique design, so your milk flows directly from your breast into the bottle or container, even when you are sitting up straight. This means you can sit more comfortably when pumping: there's no need for you to lean forward to make sure all your milk ends up in the bottle. Sitting comfortably and being relaxed when pumping helps your milk to flow more easily.

Choose the setting that is effective and comfortable for you
Choose the setting that is effective and comfortable for you

When switched on, the pump automatically starts in gentle stimulation mode to get your milk flowing. Then choose from 3 pumping settings to make milk flow comfortable for you.

Soft massage cushion with massaging petals
Soft massage cushion with massaging petals

Our massage cushion has a soft, velvety texture that gives a warm feel to the skin for comfortable, gentle stimulation of your milk flow. The iconic petal cushion is designed to mimic baby suckling, intended to gently help stimulate let-down.

Closed system, designed for hygienic expression
Closed system, designed for hygienic expression

No milk spillage in the tubes.

Designed to let you express quietly
Designed to let you express quietly

Designed for discreet expression.

Few separate parts and intuitive design
Few separate parts and intuitive design

Few separate parts and intuitive design. Easily express milk for your baby, anytime.

Includes our Natural bottle and teat for natural latch-on
Includes our Natural bottle and teat for natural latch-on

The wide, breast-shaped teat promotes natural latch-on similar to the breast, making it easy for your baby to combine breast and bottle feeding.

Technical details
Type *
Electronic
Stimulation mode
Yes
Gentle mode
Yes
Country of origin
England
Product colour *
Transparent, White
Diameter
1.95 cm
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Travel cover
1 pc(s)
Age (min)
0 month(s)
Age (max)
6 month(s)
Technical details
Ergonomic handle
Yes
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Capacity *
118 ml
Packaging content
Number of breast pumps included
1
Bottle included
Yes
Breast pump stand
Yes
Sealing disc for milk storage
1 pc(s)