- - Intel® Xeon® E3 v5 E3-1220V5 3 GHz
- - 8 GB DDR4-SDRAM 1 x 8
- - 2 TB DVD±RW
- - Rack (1U) 250 W
DELL PowerEdge R230 server 2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 250 W


only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Consolidate data from multiple laptops or desktops onto a single server with up to 4 x internal 3.5" cabled or hot-plug HDD.
Ensure fast response times with the latest quad core Intel® Xeon® E3-1200 v6 product family, as well as flexible dual core processor options including Intel Pentium®, Intel Core i3®, or Intel Celeron®.
Adapt to changing workload conditions with a virtualization-ready server supporting Citrix® XenServer®, Microsoft® Windows Server® with Hyper-V®, VMware® vSphere® ESXi®, and Red Hat® Enterprise Virtualization.
Drive greater memory performance and expand capacity up to 64GB through time with 4 x DIMM slots and enhanced DDR4 memory, offering 50% faster clock speed than previous-generation DDR3 which is 12.5% faster than the initial 2133 MT/s implementation of DDR4.*
Boost data throughput with 2 x PCIe Gen 3.0 slots driving 2x data throughput compared to Generation 2.0.
Drive 2x IOPS performance with the PowerEdge PERC9 RAID Controller compared to the previous-generation PowerEdge R220 equipped with PERC8.
Deploy rapidly and turn the server over for productive work sooner with Dell OpenManage systems management solutions.
Easily monitor system health and behavior with a simple, intuitive Dell OpenManage Essentials console.
Save IT administrator time by automating firmware updates — up to 92% reduction in firmware update time using Repository Manager auto-updates compared to manual updates














































Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 1 expert review for DELL PowerEdge R230 server 2 TB Rack (1U) Intel® Xeon® E3 v5 E3-1220V5 3 GHz 8 GB DDR4-SDRAM 250 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
|
0%
|
Source | Review comments | Score |
---|---|---|
storagereview.com
Updated:
2018-06-01 06:22:58 |
Launched today, the Dell PowerEdge 13G Wave 4 Servers are 1-socket rack and tower servers designed for distributed applications in SMB, hosting, and OEM. The Servers consist of 4 units: two tower units: the T130 and T330 and two rack units: the R230 and R...
![]() ![]() ![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
R230-5744 | R230 |
![]() |
— |