location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Flowclear Pool+ Foot Wash

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Flowclear Pool+ Foot Wash
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58308
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138939149
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156906
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 17:31:28
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Foot bath
Product colour
Blue
Shape
Square
Water capacity (max)
9 L
Non-slip surface
Yes
Intrastat code
39269092
Ergonomics
Easy to install
Yes
Weight & dimensions
Width *
410 mm
Depth *
410 mm
Weight & dimensions
Height *
150 mm
Weight
410 g
Packaging data
Package type
Loose package
Package width
407 mm
Package depth
145 mm
Package height
405 mm
Package volume
50000 cm³
Logistics data
Minimum order quantity
12 pc(s)
Products per pallet
288 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502020040 Ladder
(show image)
502020050 502020040
Summer Fun

Summer Fun 502020010 pool part/accessory Ladder
(show image)
502020010 502020010
Bestway Flowclear Polysphere Bestway Flowclear Polysphere
(show image)
58475 Flowclear Polysphere
Bestway 14352 pool part/accessory Floor protector Bestway 14352 pool part/accessory Floor protector
(show image)
14352 14352
Bestway Pool Ladder Bestway Pool Ladder
(show image)
58430 Pool Ladder
Summer Fun

Summer Fun 502020040 pool part/accessory Ladder
(show image)
502020040 502020040
Bestway Pool Cleancast Skimmer Bestway Pool Cleancast Skimmer
(show image)
58277 Pool Cleancast Skimmer
Bestway Pool Ladder Bestway Pool Ladder
(show image)
58330 Pool Ladder
Bestway Pool Ladder Bestway Pool Ladder
(show image)
58331 Pool Ladder