More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com 3.5in Trayless Hot Swap SATA Mobile Rack for Dual 2.5in Hard Drives
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATDOCK2520
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
70902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour
Black
Hot-swap

Weight & dimensions
Weight
224 g
Packaging data
Package weight
330 g
Operational conditions
Storage temperature (T-T)
-40 - 80 °C
Operating temperature (T-T)
5 - 70 °C
Operating relative humidity (H-H)
8 - 90%
Technical details
Dimensions (WxDxH)
101 x 154 x 25 mm
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
HSB2535SATBK | Dual Bay 5.25" Trayless Hot Swap Mobile Rack Backplane for 2.5" and 3.5" SATA/SAS HDD or SSD with Fan |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
HSB110SATBK | 5.25in Trayless Hot Swap Mobile Rack for 3.5in SATA HDD with LCD & Fan |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
SATSASBAY425 | 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|