location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W8901G wireless router Fast Ethernet Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W8901G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W8901G show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-W8901G wireless router Fast Ethernet Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
More>>>
WAN connection
DSL WAN *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.1p, IEEE 802.3, IEEE 802.3u
DSL features
ADSL
Yes
DSL specification
ADSL2+, ANSI T1.413, ITU-T G.992.1, ITU-T G.992.2, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Management protocols
HTTP, SNMP, CWMP
Supported network protocols
PPPoE, IP, TCP, UDP, ARP
Design
Product colour
Black, White
Indication light
Yes
LED indicators
Yes
Packaging content
Quick start guide
Yes
Antenna
Antenna gain level (max)
5 dBi
Antennas quantity
1
Features
Firmware upgradeable
Yes
Power
Power consumption (typical)
5.3 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
700 g
Other features
WLAN data transfer rates supported
54 Mbit/s
ATM features
RFC 1483, UBR, CBR, VBR-rt, VBR-nrt, 8PVCs
Dimensions (WxDxH)
174 x 120 x 28.8 mm
Supported data transfer rates
48/36/24/18/12/11/9/6/5.5/3/2/1 Mbps
Networking features
Fast Ethernet
Filtering description
IP Address Filter, MAC Address Filer, Domain Filter
Upstream data rate
3.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Brand Image Product code Product Stock Price from
TP-Link TD-W8950ND wireless router Black, White TP-Link TD-W8950ND wireless router Black, White
(show image)
TD-W8950ND TD-W8950ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TD-W8901GB wireless router Black, White TP-Link TD-W8901GB wireless router Black, White
(show image)
TD-W8901GB TD-W8901GB 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White TP-Link TD-W8960N wireless router Fast Ethernet Single-band (2.4 GHz) White
(show image)
TD-W8960N TD-W8960N 0.00
(excl. VAT)
0 (incl. VAT)