location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MG7770/49 body groomer/shaver Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG7770/49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG7770/49
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020075161 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:51:03
The date of the most recent change of this product data-sheet in Icecat.
Enough battery for 6 hours of runtime
Enough battery for 6 hours of runtime

Tackle hair on any part of your body with a single charge. This Philips trimmer has a powerful battery that can be used for up to 6 hours per charge. 

Self-sharpening blades for a smooth result
Self-sharpening blades for a smooth result

Create clean, straight lines and evenly trim through the thickest hair thanks to the multipurpose trimmer's precise steel blades. These non-corrosive blades won't rust, and they self-sharpen to last longer.

Easy to maintain
Easy to maintain

Philips Multigroom and all of its attachments are fully washable, so simply rinse them under the faucet for easy cleaning.

Get the details right
Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

Easy to grip and control
Easy to grip and control

It’s comfortable and easy to grip your styling trimmer, thanks to the stainless steel frame and rubber grip that improves control.

Keeps nose and ear hair at bay
Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

Extra-wide hair trimmer to cover more areas faster
Extra-wide hair trimmer to cover more areas faster

Cut and trim your hair or create fades easily, thanks to the body trimmer's extra-wide design that helps capture more hair in each stroke. Keep your lines clean and precise the way you want.

Say goodbye to unwanted body hair
Say goodbye to unwanted body hair

Shave comfortably below the neck, with our unique skin protector system that guards even your most sensitive body areas and lets you shave to a closeness of 0.5mm

15 reinforced guards for head-to-toe trimming
15 reinforced guards for head-to-toe trimming

Quickly touch up hair everywhere with 15 reinforced trimming guards to evenly and precisely trim your beard, stubble, head and body.

Plug it in - or don’t
Plug it in - or don’t

The trimmer with a battery can conveniently be used cordless for up to 6 hours, or while plugged in for continual use.

Maximum precision with 2x more blades
Maximum precision with 2x more blades

This all-in-one hair trimmer features advanced DualCut Technology for maximum precision. It comes with double blades, and is designed to stay as sharp as day 1.

25 pieces to trim and style your face, head and body
25 pieces to trim and style your face, head and body

25 pieces for all your trimming needs: a metal trimmer, a foil shaver, a detail metal trimmer, a nose and ear trimmer, an extra-wide hair trimmer, 6 hair trimming guards, 3 beard trimming guards, 2 stubble trimming guards, 1 adjustable beard comb, 1 body shaver, 2 body trimming guards, an eyebrow trimming guard, a travel case and a cleaning brush.

Features
Body grooming attachments
Beard trimmer, Ear trimmer, Foil shaver, Hair trimmer, Mustache trimmer, Nose hair trimmer, Stubble trimmer
Handle(s)
No
Product colour *
Black, Stainless steel
Self-sharpening blade
Yes
Cordless
Yes
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Washable
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Operating time
360 min
Battery recharge time
2 h
Fast charging time
5 min
AC input voltage
100 - 240 V
Packaging content
Attachments quantity
6
Combs quantity
25
Cleaning brush
Yes
Pouch
Yes
Technical details
Protective pouch
Yes
Battery
Rechargeable battery
Yes