location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BG5025/49 body groomer/shaver Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BG5025/49
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG5025/49
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020074881 show
Category:
Small hand-held shaver/trimmer used for trimming or removing body hair.
Body Groomers/Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2025 02:46:47
The date of the most recent change of this product data-sheet in Icecat.
Philips BG5025/49 user manual (6.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Be well-groomed from head to toe
Be well-groomed from head to toe

Now you can confidently trim and shave everywhere on your body with one tool. Use Philips Bodygroom 5000 full body trimmer for men to cut hair at 3 different lengths for a clean and even result on your back, shoulders, chest, abs, underarm, arms, groin and legs.

Reach hard-to-get-at spots
Reach hard-to-get-at spots

With this trimmer for back hair, it’s easier than ever to shave stubborn back hair. It includes an extended reach handle that folds for easy storage. 

Protects skin while shaving or trimming
Protects skin while shaving or trimming

This men's body groomer captures short, long and thick hair in a single stroke thanks to the blade’s rounded tips, designed to protect your skin from cuts and nicks.

60 minutes cordless use after an 1-hour charge
60 minutes cordless use after an 1-hour charge

Tackle hair on any part of your body with a single charge. The powerful battery can be used for 60 minutes on a single 1-hour charge, with a battery level light that shows how much charge is left.

Trims hair in every direction
Trims hair in every direction

You can trim and cut hair in any direction. The bi-directional combs come with 3 attachments for all your grooming needs, with 1/8”(3mm), 3/16”(5mm), 9/32”(7mm) attachments.

Use wet or dry
Use wet or dry

Your wet and dry body groomer is 100% water resistant, so you can use it in or out of the shower. For best results, use on dry hair before showering.

Easy to grip
Easy to grip

Your body groomer is easy to hold and manoeuvre, with a rubber ergonomic grip to help you keep control while you trim.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2 year warranty, never need to be oiled and are compatible with any voltage worldwide.

Features
Number of length steps
3
Product colour *
Black, Silver
Wet & Dry
Yes
Cordless
Yes
Cutter width
3.2 cm
Oil-free maintenance
Yes
Maintenance-free
No
Waterproof
Yes
Washable
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Battery recharge time
1 h
Packaging content
Combs quantity
3
Battery
Rechargeable battery
Yes