location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link Power over Ethernet Adapter Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power over Ethernet Adapter Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-POE200 V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973030551 show
Category:
A Power Over Ethernet (PoE) Adapter is a device that injects power into an Ethernet network or a device that connects a non-PoE device to a PoE network.
PoE Adapters Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2021 15:48:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link Power over Ethernet Adapter Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000 Mbit/s 100 m
  • - Power over Ethernet (PoE)
  • - Auto MDI/MDI-X
  • - Grey, Silver
More>>>
Network
Ethernet interface type
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Power over Ethernet (PoE)
Yes
Auto MDI/MDI-X
Yes
Features
Product colour
Grey, Silver
Plug and Play
Yes
Maximum operating distance
100 m
Power
Power over Ethernet (PoE) voltage *
12 V
Power requirements
100 - 240VAC
AC adapter input voltage
100 - 240 V
Input voltage
48 V
Input current
0.5 A
Certificates
Compliance industry standards
IEEE802.3, IEEE802.3u
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
80.8 mm
Depth
54 mm
Height
24 mm
Packaging content
Number of products included
2 pc(s)
Packaging data
Package width
198 mm
Package depth
165 mm
Package height
65 mm
Package weight
430 g
Package type
Box
Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 07:25:19
Uk has collected 1 expert review for TP-Link Power over Ethernet Adapter Kit but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%