location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-450Wi [240v] with Educ Lamp Warranty

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-450Wi [240v] with Educ Lamp Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H317040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-450Wi [240v] with Educ Lamp Warranty
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2500 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 59 x 97, 16:10
  • - Focus: Manual
  • - 338 W
More>>>
Projector
Screen size compatibility *
59 x 97, 16:10
Projector brightness *
2500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Keystone correction, horizontal
Keystone correction, vertical
-5°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
4.68 mm
F-number (relative aperture)
1.80
Digital zoom
1.35x
Offset
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11a, 802.11b, 802.11g
Features
Noise level *
35 dB
Country of origin
China
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
338 W
Power consumption (standby) *
9 W
Power consumption (PowerSave)
1 W
Power consumption (economy mode)
246 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight *
5.8 kg
Package width
580 mm
Package depth
800 mm
Package height
340 mm
Package weight
22.6 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
10 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
185 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Other features
Audio input
2 x Stereo mini, 1 x RCA
Dimensions (WxDxH)
369 x 481 x 115 mm
Resolution
1280 x 800 pixels
Connectivity technology
Wireless
Networking features
54Mbps
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 17:28:16
Uk has collected 3 expert reviews for Epson EB-450Wi [240v] with Educ Lamp Warranty and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
pcmag.com
Updated:
2013-08-05 17:28:10
Ultra-short-throw projectors—which can project, or throw, a large image at just a few inches from the screen—are still rare beasts, but there are significant differences from one model to the next. The Epson BrightLink 450Wi ($2,200 street), represents...
Good Ultra-short throw, with 98-inch-diagonal image at 13 inches from the screen. Turns any surface into an interactive screen.
Bad Doesn't handle video as well as it handles data images. Low volume for a 10-watt speaker.
Bottom line The Epson BrightLink 450Wi projects a large image at just a few inches away from the screen, and adds interactive features without needing an interactive whiteboard. Buy it now...
90%
projectorcentral.com
Updated:
2013-08-05 17:28:16
The Epson 450Wi represents a rare breed of projector -- interactive, with an ultra short throw. It delivers a bright, high quality image for data, good connectivity, and comes with its own interactive software...
Bottom line The 450Wi is an impressive representative of a rare breed of projector -- interactive, with an ultra short throw. It delivers a bright, high quality image for data, good connectivity, and it even comes with its own interactive software. Given the choi...
96%
projectorreviews.com
Updated:
2013-08-05 17:28:16
The Epson BrightLink 450wi Interactive projector was designed from the ground up to be easy to install, easy to configure and above all else value priced. It produces a respectable 2500 lumens of brightness and a decent contrast ratio of 2000:1. The...
Bottom line In summary, the Epson BrightLink 450wi is a value priced whiteboard solution that is bright enough at 2500 lumens to handle most presentation environments. The contrast ratio is a respectable 2000:1, for respectable blacks. The Brightlink 450wi is ver...
0%
Brand Image Product code Product Stock Price from
Epson EB-460 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H343040LE EB-460 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460i 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H342040LE EB-460i 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-440W LW Epson EB-440W LW
(show image)
V11H318240LW Epson EB-440W LW 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450W [240v] with Educ Lamp Warranty Epson EB-450W [240v] with Educ Lamp Warranty
(show image)
V11H318040LW Epson EB-450W [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i [240v] with five year warranty Epson EB-460i [240v] with five year warranty
(show image)
V11H342040LW Epson EB-460i [240v] with five year warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460 [240v] Enhanced Warranty Education Epson EB-460 [240v] Enhanced Warranty Education
(show image)
V11H343040LW Epson EB-460 [240v] Enhanced Warranty Education 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H327B40 EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SP-L250 LCD Projector 1024x768 2500 ANSI lumens XGA (1024x768) Samsung SP-L250 LCD Projector 1024x768 2500 ANSI lumens XGA (1024x768)
(show image)
SPL250 SP-L250 LCD Projector 1024x768 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L300 LCD Projector 3000 ANSI lumens XGA (1024x768) Samsung L300 LCD Projector 3000 ANSI lumens XGA (1024x768)
(show image)
SPL300W L300 LCD Projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector SP870 5000 ANSI lumens DLP XGA (1024x768) BenQ Digital Projector SP870 5000 ANSI lumens DLP XGA (1024x768)
(show image)
9J.0CG77.B5E Digital Projector SP870 0.00
(excl. VAT)
0 (incl. VAT)