location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Canvas KV2718D graphic tablet Black 598.74 x 337.66 mm Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Canvas KV2718D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9KGFK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063967094
Category:
On a graphic tablet you can write and make drawings with special pen. The information your graphic tablet receives is transferred to your computer and can be displayed as a drawing on your screen. With the appropriate software, it is even possible to write in handwriting on your graphic tablet instead of typing.
Graphic Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 402736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2024 13:08:33
The date of the most recent change of this product data-sheet in Icecat.
User’s Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Pen User's Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas 27-Quick Start Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas 27-Stand Install Guide (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas 27-VESA Mount Install Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas Install FAQ (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas Connect FAQ (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas Layout Version 1.0 User’s Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Canvas Palettes User's Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dial Totem User's Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Canvas KV2718D graphic tablet Black 598.74 x 337.66 mm Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless 598.74 x 337.66 mm
  • - Device interface: Bluetooth
  • - Maximum reading height: 33.8 cm
  • - Pen included
  • - IPS 68.6 cm (27") 16:9
  • - Black
More>>>
Red Dot Award 2017 Best of the Best : Product Design
Red Dot Award 2017 Best of the Best : Product Design

“The Dell Canvas 27 impresses with its integrated concept, which opens up new possibilities for communication and visualisation.” — The Red Dot 2017 jury

BEST OF CES 2017: DELL CANVAS
BEST OF CES 2017: DELL CANVAS

“If a Surface Studio-style pen-and-touch display appeals to you, but you've already got a competent PC, Dell's fulfilling your dreams with the Canvas” — Windows Central

Dell Canvas
Dell Canvas

CES 2017 Innovation Awards Honoree (Tech for a Better World Category)

Dell Canvas: CES 2017: ‘Best Design’ Award
Dell Canvas: CES 2017: ‘Best Design’ Award

“Dell’s Canvas 27 gives creative professionals a fantastically versatile workspace” — Tom’s Guide

Innovation without limits
Innovation without limits

This takes your workspace to a whole new level. The revolutionary “do” surface interacts seamlessly with your system, so it’s no wonder the Dell Canvas was a CES 2017 Innovation Awards honoree.

The 27" QHD touch screen sits horizontally on your desk and pairs with any Windows 10 laptop, desktop or all-in-one, giving you plenty of room to express your ideas. Custom software in the newest Windows 10 update powers Canvas so serious creators can see and do more in the digital space.

Create at the speed of your ideas
Create at the speed of your ideas

Hands-on collaboration: Digital collaboration has never been easier on a screen with 20 points of touch recognition giving you seamless and responsive touch gestures.

Expression with precision: Build your design exactly as you imagined with an intuitive 4096 levels pressure sensing EMR pen with precise digital inking. It magnetically attaches to the bezel so it’s always nearby.

As familiar as pen and paper: The 27" QHD Adobe RGB LCD panel is directly bonded to anti-glare Corning® Gorilla® Glass, eliminating the lag between pen and screen. It’s as close to sketching on paper as possible.

Craft lifelike details: Find the perfect texture with additional pen tips that simulate different resistances. An Inkwell holds them in place when not in use.

Dual-handed design

Become more immersed in your work. Sketch with the pen in one hand and use the totem in the other to simultaneously interact with menus and presets.

Fast and convenient
Fast and convenient

The screen recognizes a pattern of touchpoints on the bottom of the totem, enabling menus to quickly appear for easy selection.

Work with your hands
Work with your hands

Use totem to engage your software menus. With a turn of the wrist, you can activate line weight or color. You can personalize your creative experience even more with an optional second totem.​

Made for comfort
Made for comfort

Position the totem in your field of vision and where your hand rests naturally on the screen so you can access software menus comfortably and without creative interruptions.

Driven by Windows 10 Creators Update
Driven by Windows 10 Creators Update

When you pair Dell Canvas with a computing device running the latest version of Windows 10, you can take full advantage of the creative potential that this new digital workspace offers.

Easily move across screens: Effortlessly navigate across horizontal and vertical displays thanks to the virtual touchpad

Digitally capture ideas: Capture ideas as easily and quickly as they occur with the Dell Canvas pen and the Windows Ink Workspace

Wheel device support: Compelling and unique user interaction experiences for Windows, Windows apps, and 3rd party apps

Office on Windows: Work smarter with powerful inking capabilities with your Office 365 subscription

Customized software programs
Customized software programs

Dell Canvas features new, specialized software programs designed to improve your workflow. Quickly learn the functionality of each with Dell Canvas Connect, an application that makes set up easy so you can start creating right out of the box.

Greater accessibility: Organize your applications and content with Fences for Dell Canvas by Stardock. All of your shortcuts, files and folders are easy to access on your workspace.

Agile interactions: Dell Canvas Palettes display common Windows 10 shortcuts and let you input your own, so you can access them with one touch.

The best use of space: The Dell Canvas Layout places software in the center of your workspace, leaving room on either side for more applications and content. And it lets you move projects between horizontal and vertical displays.

Designed to enhance your craft
Designed to enhance your craft

Instant digital creation: The horizontal surface complements an existing vertical display, for a multi-dimensional workspace. You can also flip open the riser into Draftsman mode, raising the Canvas 10 degrees, just like a traditional drafting table. An optional stand raised Canvas up to 80 degrees.

Any position you like: Get the optional VESA bracket and Ergotron Arm to mount the Canvas and work with it the way you want. Stow it away or use it as a vertical monitor when you are not creating anymore.

Unrestrained artistry: Draw across the entire 27" QHD surface without being bound by bezels, due to extended leading on the left and right edges of the display.

A robust and beautiful screen: Experience a durable, rigid work surface that’s incredibly thin and easy to clean with anti-glare Corning® Gorilla® Glass.

Compatible with any Windows 10 device
Compatible with any Windows 10 device

Create the way you want with the Dell Canvas. Through Windows 10, Canvas is paired with your existing set up so you can enjoy the freedom of a workspace designed to fit your needs.

Tablet
Working area *
598.74 x 337.66 mm
Device interface *
Bluetooth
Maximum reading height
33.8 cm
Connectivity technology *
Wireless
Pen
Pen included *
Yes
Wireless pen
Yes
Pressure levels
1024
Accuracy pen
0.4 mm
Pen report rate (points per second)
133
Display
Display
IPS
Display diagonal *
68.6 cm (27")
Aspect ratio
16:9
Brightness
270 cd/m²
Response time
14 ms
Viewing angle
178°
Display
Pixel pitch
0.2331 x 0.2331 mm
Display number of colours
1.073 billion colours
Features
Product colour *
Black
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Weight & dimensions
Width
446.3 mm
Depth
24.5 mm
Height
792 mm
Packaging data
Package width
920 mm
Package depth
610 mm
Package height
134 mm
Package weight
12.5 kg
Mouse
Mouse included
No
Sustainability
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)