location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 93506 inflatable toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
93506
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93506
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138926170
Category: Inflatable Toys Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2022 10:33:20
The date of the most recent change of this product data-sheet in Icecat.
Features
Product type *
Inflatable play center
Product colour *
Yellow
Material *
Vinyl
Recommended age (min) *
2 yr(s)
Proper use
Indoor
Suitable for indoor use
Yes
Intrastat code
95030095
Weight & dimensions
Width
1370 mm
Depth
960 mm
Height
960 mm
Thickness
0.24 mm
Weight
3.51 kg
Packaging data
Package width
400 mm
Package depth
400 mm
Package height
120 mm
Package type
Box
Package volume
45000 cm³
Packaging content
Inflatable repair kit included
Yes
Packaging content
ball pit, 20 x balls
Logistics data
Minimum order quantity
2 pc(s)
Products per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway 93542 inflatable toy Bestway 93542 inflatable toy
(show image)
93542 93542
Bestway 93541 inflatable toy Bestway 93541 inflatable toy
(show image)
93541 93541
Bestway 93538 inflatable toy Bestway 93538 inflatable toy
(show image)
93538 93538
Bestway 93520 inflatable toy Bestway 93520 inflatable toy
(show image)
93520 93520