location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Busylight

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Busylight
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14207-10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0070648701096 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2024 20:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 14207-10 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Busylight
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Busy light
  • - Bluetooth
  • - Black
More>>>
Ease of use

With its dome-shaped light guide, Jabra Busylight is visible from all angles. A long cord allows you to place the light where it easily can be seen and there is no need for an external power supply. Jabra Busylight can be mounted horizontally and vertically on your desk or PC monitor by using its 180° turntable foot with double adhesive tape.

Features
Product type *
Busy light
Brand compatibility *
Jabra
Compatibility
Jabra PRO 9400, Jabra GN9300
Product colour
Black
Weight & dimensions
Cable length
2 m
Ports & interfaces
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Packaging data
Package width
80 mm
Package depth
45 mm
Package height
125 mm
Package weight
740 g
Logistics data
Harmonized System (HS) code
85189000
Products per master (outer) case
140 pc(s)
Country of origin
South Korea
Brand Image Product code Product Stock Price from
Jabra LINK 14201-30 Jabra LINK 14201-30
(show image)
14201-30 Jabra LINK 14201-30 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz2400 Headband Jabra Biz2400 Headband
(show image)
14121-20 Jabra Biz2400 Headband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Earhook Jabra A Earhook
(show image)
14121-18 Jabra A Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Biz2400 Neckband Jabra Biz2400 Neckband
(show image)
14121-15 Jabra Biz2400 Neckband 0.00
(excl. VAT)
0 (incl. VAT)
Jabra 10 mic_ foam cover GN 2000 Jabra 10 mic_ foam cover GN 2000
(show image)
14101-03 10 mic_ foam cover GN 2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra A Earhook Jabra A Earhook
(show image)
14121-26 Jabra A Earhook 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Z-shaft accessory for GN 1000 Jabra Z-shaft accessory for GN 1000
(show image)
0440-729 Z-shaft accessory for GN 1000 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Nederland 3 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)