location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gigaset SL370 DECT telephone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gigaset Check ‘Gigaset’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigaset SL370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL370BT show
Show alternative article codes used in the online market place
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Gigaset’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gigaset: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gigaset SL370 DECT telephone Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Black
  • - Maximum indoor range: 50 m Maximum outdoor range: 300 m
  • - Speakerphone 250 entries Short Message Service (SMS)
  • - Alarm clock
  • - Lithium-Ion (Li-Ion) Talk time: 14 h Standby time: 350 h
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 06:37:54
Uk has collected 5 expert reviews for Gigaset SL370 DECT telephone Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
smh.com.au
Updated:
2011-11-14 01:34:24
Siemens Gigaset SL370: not your run of the mill cordless phone.$249 3.5 out of 5 Siemens Gigaset SL370 isnt your run-of-the-mill cordless home phone: it has built-in Bluetooth for connecting a wireless headset and synchronising the phones addre...
0%
asiaone.com
Updated:
2011-09-24 06:37:51
EARTH Day has come and gone - so how much thought have you put into going green in your everyday life?The folks at Siemens are probably hoping that the answer is a lot.They recently launched the Gigaset SL370 cordless phone, a top-of-the-line model fro...
0%
asiaone.com
Updated:
2011-09-24 06:37:53
IT LOOKS like home phones have shed their boring image.Siemens has launched the Gigaset SL370 cordless phone that comes with features usually found on mobile phones.There is Bluetooth connectivity so you can use it with a handsfree headset. The phone a...
0%