location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2520/92 beard trimmer Battery 5 mm Wet & Dry Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2520/92
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2520/92
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020074539 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QP2520/92 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade QP2520/92 beard trimmer Battery 5 mm Wet & Dry Black, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Nickel-Metal Hydride (NiMH) 45 min
  • - Minimum hair length: 1 mm Maximum hair length: 5 mm
  • - Wet & Dry
  • - Washable
  • - Black, Yellow
More>>>
Each replaceable blade lasts 4 months
Each replaceable blade lasts 4 months

Durable Philips OneBlade that you only need to replace every 4 months* for optimal performance.

Edge it up
Edge it up

Get the perfect lines in seconds with the dual-sided blade, enabling you to see every hair you’re cutting.

Create precise edges and sharp lines
Create precise edges and sharp lines

Easily shave and trim to the contours of your face. The dual-sided blade for face allows you to style your edges and create clean lines in all directions.

Use wet or dry
Use wet or dry

Use at the sink or take it with you into the shower. The Philips wet and dry OneBlade is easy to clean and can be used with or without foam.

Unique OneBlade technology
Unique OneBlade technology

Designed for facial styling and body grooming, the Philips Norelco OneBlade trims, edges and shaves any length of hair. It delivers an easy and comfortable shave thanks to a glide coating and rounded tips. And with a cutter that moves at 200x per second, it’s efficient even on longer hairs.

Charge up and go
Charge up and go

A single charge takes 8 hours, and delivers 45 minutes of constant performance.

Shave it off
Shave it off

The OneBlade doesn't shave as close as a traditional blade, ensuring your skin stays comfortable. Go against the grain and easily shave off any length of hair with this sensitive skin hybrid styler.

Trim it down
Trim it down

Trim to your preferred stubble length.Your Philips OneBlade comes with 3 stubble combs for a 5 o’clock, tight trim or long stubble.

Follows your facial contours
Follows your facial contours

Philips OneBlade for the face follows your facial contours allowing you to effectively and comfortably trim and shave all areas of your face.

Comes with the right comb lengths
Comes with the right comb lengths

Get your preferred stubble length using one of the 3 included stubble combs at 1, 3 or 5mm.

Performance
Minimum hair length *
1 mm
Maximum hair length *
5 mm
Wet & Dry *
Yes
Washable
Yes
Easy to clean
Yes
Waterproof
Yes
Design
Product colour *
Black, Yellow
Soft grip
Yes
Power
Power source *
Battery
Batteries required
Yes
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Power
Number of batteries supported
1
Operating time *
45 min
Charging time
8 h
AC input voltage
100 - 240 V
Battery charge indicator
Yes
Charging indicator
Yes
Packaging content
Combs quantity
3
Protection cap
Yes
Technical details
Handle(s)
Yes
Power consumption (max)
2 W
Replacement head
Yes
Replace after
4 month(s)