location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Summertime 250 Water Balloon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summertime Check ‘Summertime’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Summertime 250 Water Balloon
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0891017 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712051221335
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Summertime: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2023 13:26:28
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Multicolour
Material
Rubber
Suggested gender
Boy/Girl
Recommended age (min)
8 yr(s)
Product type *
Water balloons
Assembly required
No
Intrastat code
95030099
Country of origin
China
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Batteries included
No
Package width
78 mm
Package depth
78 mm
Package height
128 mm
Package weight
109 g
Quantity per pack
250 pc(s)
Logistics data
Master (outer) case width
185 mm
Master (outer) case length
340 mm
Logistics data
Master (outer) case height
420 mm
Master (outer) case gross weight
2.97 kg
Products per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
8712051554631
Shipping (inner) case width
7.8 cm
Shipping (inner) case length
7.8 cm
Shipping (inner) case height
12.8 cm
Products per shipping (inner) case
1 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
8712051221335
Supplier features
Batteries required
No
Other features
Shipping (inner) case net weight
109 g
Master (outer) case net weight
2.97 kg