location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Thunderbolt 3 (USB-C) Cable (0.8m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thunderbolt 3 (USB-C) Cable (0.8m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MQ4H2ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190198442024 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141424
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:20:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Thunderbolt 3 (USB-C) Cable (0.8m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.8 m
  • - USB C Straight Male
  • - USB C Straight Male
  • - USB 3.2 Gen 2 (3.1 Gen 2) 40000 Mbit/s
  • - White
More>>>
Brand Image Product code Product Stock Price from
Apple

Apple MLL82ZM/A USB cable 2 m USB C White
(show image)
MLL82AM/A MLL82ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple USB-C Charge Cable (2m)
(show image)
MLL82ZM/A USB-C Charge Cable (2m) 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MJ1M2AM/A USB cable USB 3.2 Gen 2 (3.1 Gen 2) USB C USB A White
(show image)
MJ1M2AM/A MJ1M2AM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple USB-C to USB Adapter
(show image)
MJ1M2ZM/A USB-C to USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MA591G/A USB cable 1.14 m
(show image)
MA591G/A MA591G/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)