location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT Rack Mount Kit for FortiGate 80C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for FortiGate 80C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-FR-T2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918178 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 May 2022
Product end of life date
Bullet Points Rackmount.IT Rack Mount Kit for FortiGate 80C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket Grey, Silver
  • - 1.3U
  • - 1 pc(s)
More>>>
Features
Type *
Mounting bracket
Product colour *
Grey, Silver
Rack capacity
1.3U
Cable length
0.5 m
Compatible rack width
19"
Compatibility
FortiGate 60B FortiGate 80C/CM FortiGate 100A
Ports & interfaces
Connector(s)
7
Weight & dimensions
Width
482 mm
Depth
217 mm
Weight & dimensions
Height
44 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
530 mm
Package depth
270 mm
Package height
110 mm
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Quick installation guide
Yes
Couplers included
Yes
Coupler type
RJ-45
Number of couplers
7
Brand Image Product code Product Stock Price from
Rackmount.IT Rack Mount Kit for FortiGate 40F Rackmount.IT Rack Mount Kit for FortiGate 40F
(show image)
RM-FR-T14 Rack Mount Kit for FortiGate 40F 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized
(show image)
RM-FR-T11I Rack Mount Kit for FortiGate 80E / 81E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E shielded / industrialized
(show image)
RM-FR-T10I Rack Mount Kit for FortiGate 60E / 61E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E shielded / industrialized
(show image)
RM-FR-T9I Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-FR-T12 rack accessory Mounting bracket Rackmount.IT RM-FR-T12 rack accessory Mounting bracket
(show image)
RM-FR-T12 RM-FR-T12 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T6 rack accessory Mounting bracket Rackmount.IT RM-CI-T6 rack accessory Mounting bracket
(show image)
RM-CI-T6 RM-CI-T6 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT RM-CI-T3 rack accessory Mounting bracket Rackmount.IT RM-CI-T3 rack accessory Mounting bracket
(show image)
RM-CI-T3 RM-CI-T3 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E Rackmount.IT Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E
(show image)
RM-FR-T9 Rack Mount Kit for FortiGate 30E / 50E / 51E / 52E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80D, FortiMail 60D & FortiADC-100E Rackmount.IT Rack Mount Kit for FortiGate 80D, FortiMail 60D & FortiADC-100E
(show image)
RM-FR-T8 Rack Mount Kit for FortiGate 80D, FortiMail 60D & FortiADC-100E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E shielded / industrialized Rackmount.IT Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E shielded / industrialized
(show image)
RM-FR-T7I Rack Mount Kit for FortiGate 70D / 90D / 92D / 90E / 91E shielded / industrialized 0.00
(excl. VAT)
0 (incl. VAT)