location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rackmount.IT Rack Mount Kit for Palo Alto PA-220

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rackmount.IT Check ‘Rackmount.IT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack Mount Kit for Palo Alto PA-220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RM-PA-T2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718868918383 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Rackmount.IT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rackmount.IT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99316
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2025 10:26:06
The date of the most recent change of this product data-sheet in Icecat.
Rackmount.IT RM-PA-T2 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Rackmount.IT Rack Mount Kit for Palo Alto PA-220
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounting bracket Blue
  • - 1.3U/2U
  • - 1 pc(s)
More>>>
Features
Type *
Mounting bracket
Product colour *
Blue
Rack capacity
1.3U/2U
Compatibility
Palo Alto PA-220
Weight & dimensions
Width
482 mm
Depth
217 mm
Height
59 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
530 mm
Package depth
270 mm
Package height
110 mm
Packaging content
Mounting kit
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
85389099
Brand Image Product code Product Stock Price from
Rackmount.IT Rack Mount Kit for Ubiquiti Unifi Switch 8-150W Rackmount.IT Rack Mount Kit for Ubiquiti Unifi Switch 8-150W
(show image)
RM-UB-T2 Rack Mount Kit for Ubiquiti Unifi Switch 8-150W 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E Rackmount.IT Rack Mount Kit for FortiGate 80E / 81E
(show image)
RM-FR-T11 Rack Mount Kit for FortiGate 80E / 81E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E Rackmount.IT Rack Mount Kit for FortiGate 60E / 61E
(show image)
RM-FR-T10 Rack Mount Kit for FortiGate 60E / 61E 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Palo Alto PA-220 Rackmount.IT Rack Mount Kit for Palo Alto PA-220
(show image)
RM-PA-T3 Rack Mount Kit for Palo Alto PA-220 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Palo Alto PA-200 Rackmount.IT Rack Mount Kit for Palo Alto PA-200
(show image)
RM-PA-T1 Rack Mount Kit for Palo Alto PA-200 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135 Rackmount.IT Rack Mount Kit for Sophos SG/XG 125 / 135
(show image)
RM-SR-T2 Rack Mount Kit for Sophos SG/XG 125 / 135 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for Sophos SG/XG 85 / 105 / 115 Rackmount.IT Rack Mount Kit for Sophos SG/XG 85 / 105 / 115
(show image)
RM-SR-T1 Rack Mount Kit for Sophos SG/XG 85 / 105 / 115 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for SonicWall TZ600 Rackmount.IT Rack Mount Kit for SonicWall TZ600
(show image)
RM-SW-T6 Rack Mount Kit for SonicWall TZ600 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for SonicWall TZ500 Rackmount.IT Rack Mount Kit for SonicWall TZ500
(show image)
RM-SW-T5 Rack Mount Kit for SonicWall TZ500 0.00
(excl. VAT)
0 (incl. VAT)
Rackmount.IT Rack Mount Kit for SonicWall TZ300 / TZ400 Rackmount.IT Rack Mount Kit for SonicWall TZ300 / TZ400
(show image)
RM-SW-T4 Rack Mount Kit for SonicWall TZ300 / TZ400 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)