- - Gaming PC Black 460 W
- - Intel® Core™ i7 i7-8700 3.2 GHz Processor cores: 6
- - 16 GB DDR4-SDRAM 2666 MHz 2 x 8 GB
- - 4.26 TB HDD+SSD DVD±RW Card reader integrated
- - NVIDIA® GeForce® GTX 1070 8 GB NVIDIA G-SYNC Intel® UHD Graphics 630
- - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
- - Windows 10 Pro 64-bit
DELL XPS 8930 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 4.26 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Pro Tower PC Black



only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Move at the speed of your ideas: The latest 8th Gen Intel® Core™ i5 or i7 6-core processors and high-performance graphics mean you get speed and power for video edits, video playback and gaming. More cores means increased performance while running multiple applications, making multitasking a breeze.
The power to perform: Up to NVIDIA® GeForce® GTX™ 1080 graphics are available to power all your hardware-intensive tasks from photo and video editing to immersive gaming.
Smart system acceleration: Intel® Optane™ memory is a smart, adaptable system accelerator that provides uncompromising responsiveness for your computer with a large hard drive, making everything you do faster, smoother, and easier. Intel® Optane™ memory accelerates opening and storing photos, videos and games, reducing the time you wait for your computer. A hard drive plus 16GB Intel® Optane™ Memory performs up to 14 times faster than just a hard disk drive.*
Finish important tasks faster: Watch all your advanced applications perform at blazing speed with features including memory up to 16GB DDR4 2666MHz.
Killer Ethernet :The Killer E2400 automatically detects and prioritizes network traffic, delivering incredible throughput while ensuring real-time apps have the lowest possible latency. This allows better video streaming, uninterrupted web browsing, faster downloads and smooth gameplay. The Killer Control Center also allows users to customize settings so their games, applications and website traffic perform exactly the way they want.
Easy to access & upgrade: The optimized size of the tower required an innovative approach to maintain tool-less access to the internal components. A swing-out power supply unit gives you easy access to the chassis, so you can expand and upgrade things like graphics and memory to meet your specific needs.
Endlessly expandable: Your tower can support up to 225W full size graphics cards and up to four storage devices. Enjoy plenty of storage with capacity for three 3.5" HDD bays or 2.5" NB drives plus one internal optical drive. Four tool-less PCle slots let you add in sound cards, graphics cards and more.
Your command center: Connect all your devices in a snap with 11 total USB ports, including two USB Type-C ports – one available in front (5Gbps) and the other at the back (10Gbps) – plus an additional three front-facing USB-A ports.
Strong and silent: Even at full load, we’ve tested the tower to ensure that it stays as quiet as a whisper. With thermally controlled fans, the system is designed and built to meet Dell’s rigorous acoustic limits, so system noise is never a distraction.
Keep your cool: An optimized airflow path uses side vents to draw cool air across graphics cards and CPU, while a separate airflow path cools the power supply unit. Rigorous, proprietary testing ensures that all system components are kept cool, even under the most intensive loads.
Award-winning audio: The XPS Tower is engineered for premium high fidelity sound quality and tested to ensure crackles and pops are eliminated. GRAMMY Award-winning Waves MaxxAudio® technology with MaxxSense adapts to the environment, making external speakers sound fuller, louder and clearer.















































