location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Disposable breast pads Breast pads

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disposable breast pads Breast pads
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF254/61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103845799 show
Category:
Accessories for breastfeeding such as breast pumps and support cushions.
Breastfeeding Accessories Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 02:43:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 04 Sep 2021
Product end of life date
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Honeycomb top sheet
Honeycomb top sheet

Honeycomb top sheet is soft and comfortable against your skin.

Ultra-absorbent material and triple-layered core design
Ultra-absorbent material and triple-layered core design

Ultra-absorbent core helps to trap moisture and keep skin dry day and night.

Leak-proof and breathable outer layer

Outer layer provides a leak-proof effect to keep clothes dry, yet gives a breathable feeling.

Individually wrapped for your hygiene
Individually wrapped for your hygiene

Individually wrapped for your hygiene, perfect for on the go.

2 adhesive strips to keep pads in place

2 adhesive strips to keep pads in place.

Only 2 mm thin on average

Only 2 mm thin on average with contoured shape, helps to make pads invisible under clothes.

Developed with an expert

Developed in collaboration with a midwife and breastfeeding advisor who has been supporting mums with breastfeeding for 20 years.

Features
Product type *
Breast shells
Country of origin
China
Diameter
13 cm
Material
Polymer
Features
Product colour
White
Weight & dimensions
Depth
2 mm
Packaging content
Quantity per pack *
60 pc(s)