location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Anti-colic with AirFree™ vent SCF813/14

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Anti-colic with AirFree™ vent SCF813/14
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF813/14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103852797 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2025 02:47:34
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF813/14 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Designed for less air intake
Designed for less air intake

Our unique AirFree™ vent draws air away from the teat, so your baby swallows less air as they drink. This can help reduce common feeding issues such as colic, reflux and gas.

Locks milk in, keeps air out
Locks milk in, keeps air out

The teat stays full of milk, even when the bottle is horizontal, so your baby can drink in a more natural, upright position. This can help reduce reflux, aid digestion, and make feeding time more comfortable for you and your little one.

Reduces colic and fussing*
Reduces colic and fussing*

Clinical studies have shown that the Philips Avent bottle reduces colic and fussing*. How? A valve in the teat prevents vacuum build-up as your baby drinks, allowing uniterupted feeding. This can help reduce colic, gas, spit-up and burping.

Easy to clean and assemble
Easy to clean and assemble

The AirFree™ vent can be easily assembled with any Philips Avent Anti-colic and Classic+ bottle. Also cleaning is a breeze, thanks to the bottle's wide-neck, and there only being a few parts to clean.

Simple to use
Simple to use

To start, fill the bottle with milk, place the AirFree™ vent over the rim, and screw on the teat. Tilt the bottle downwards once to fill the teat, and you're ready to go. When feeding, make sure the AirFree™ vent stays on top. The teat will stay full of milk, even when it's horizontal, for easier upright feeding.

Freedom of choice
Freedom of choice

You can use your Philips Avent Anti-colic bottle with or without the AirFree™ vent. The AirFree™ vent is compatible with our 4oz/125ml, 9oz/260ml and 11oz/330ml Philips Avent Anti-colic and Classic+ bottles.

Designed for a secure latch
Designed for a secure latch

The shape of the teat allows for a secure latch-on, and the ribbed texture helps prevent teat collapse, for uninterrupted, comfortable feeding.

Choosing the right teat
Choosing the right teat

As your baby grows, their drinking needs change. Choose a teat with a flow rate that’s right for their development. The Philips Avent Anti-colic and Classic+ bottles can be used with or without the AirFree™ vent—but they should only be used with Philips Avent Anti-colic and Classic+ teats.

Grows with your baby
Grows with your baby

We designed our Anti-colic bottle range so it's easy to mix and match tops and bottoms. This way you can progress easily from bottle, to training cup, to sippy cup, with fewer parts.

Technical details
Product colour
Transparent, White
Bottle capacity *
260 ml
Easy to assemble
Yes
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Country of origin
United Kingdom
Nipple material
Silicone
Anti-colic valve
Yes
Easy storage
Yes
Technical details
Dishwasher proof
Yes
Easy mounting
Yes
Easy to use
Yes
Clinically proven
Yes
Microwave proof
Yes
Recommended age (min)
0 month(s)
Recommended age (max)
12 month(s)
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
1