location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW558
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-AW558-BK show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 5000 DPI Black, Silver
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 4
  • - Power source: Cable
More>>>
Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
5000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
4
Buttons durability (million clicks)
10
Recommended usage
Universal
Acceleration (max)
20 G
Polling rate
1000 Hz
Design
Form factor *
Right-hand
Product colour *
Black, Silver
Surface coloration
Monochromatic
Illumination
Yes
Ergonomics
Plug and Play
Yes
Power
Power source *
Cable
Weight & dimensions
Width
93.3 mm
Depth
39.9 mm
Height
130.1 mm
Weight
120 g
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:55:16
Uk has collected 6 expert reviews for DELL AW558 mouse Gaming Right-hand USB Type-A Optical 5000 DPI and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techaeris.com
Updated:
2019-12-18 03:56:28
As we mentioned in our recent Alienware Advanced Gaming Keyboard review, the gaming hardware manufacturer recently stepped back into the gaming peripherals arena. Our Alienware Advanced Gaming Mouse review takes a look at the first of two recent gaming m...
Good Comfortable design, Decent performance, Easy to customize with ACC, Straightforward software...
Bad Limited DPI, Occassionally loses button mappings, Easy to accidentally trigger the side buttons...
Bottom line While the Alienware Advanced Gaming Mouse does have some limitations like lower maximum DPI, it's an affordably priced and comfortable starter gaming mouse with decent performance and easy macro customization.*We were sent a review unit of the Alienware A...
86%