location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L305-SP6934R Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L305-SP6934R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLB8U-0SVRL1
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite L305-SP6934R Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Celeron® M 585 2.16 GHz Processor cores: 1
  • - 39.1 cm (15.4") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 160 GB DVD Super Multi
  • - Intel® GMA 4500M
  • - Windows Vista Business
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2015-01-17 15:51:16
Uk has collected 5 expert reviews for Toshiba Satellite L305-SP6934R Intel® Celeron® M 585 39.1 cm (15.4") 1 GB DDR2-SDRAM 160 GB Intel® GMA 4500M Windows Vista Business and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
Laptopmag.com
Updated:
2015-01-17 15:51:15
Cost is a greater factor now than ever when purchasing a new notebook, which is why the Toshiba Satellite L305-S5921, priced at $499, is a compelling system. At only about $100 more than the typical netbook, the Satellite L305 packs a speedy hard driv...
Good Affordably priced, Many connectivity options, Quick boot time...
Bad Short battery life, Relatively weak performance, No webcam or HDMI port...
Bottom line If you’re looking to surf the Web, check e-mail, and stream content on a bigger screen than a netbook can offer, the $499 Toshiba Satellite L305-S5921 is a compelling choice. Spending $300 more will get you the Gateway MD7801u, which provides more p...
60%
electronicsme.com
Updated:
2015-01-17 15:51:15
If you're looking for a low-priced, home class laptop, the Toshiba Satellite L305-S5921 is a well-equipped model at a reasonable price. The Toshiba Satellite L305-S5921 comes equipped with an Intel Pentium Dual Core processor running at 2.16GHz, 2 GB o...
Bottom line The Toshiba Satellite L305-S5921 shares a lot of the features of its more expensive cousin, the Toshiba Satellite M305 series, but has less ram and a smaller hard drive. It's also lacking some of the multimedia features of the Satellite M305 series. It...
96%
computershopper.com
Updated:
2015-01-17 15:51:15
Priced at $599.99, Toshiba’s Satellite L305-S5902 is a no-frills, 15-inch notebook designed to meet your basic computing needs. Though this system is very affordable, it’s light on features.The 5.5-pound L305 sports the companys Onyx Bl...
Good Great price; nice display...
Bad Lacks 802.11n; short on connectivity ports...
70%