location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG GM310 5.59 cm (2.2") 115 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GM310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM310.ATLFBL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG GM310 5.59 cm (2.2") 115 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM Black
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 3 MP
  • - 32 GB
  • - Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
5.59 cm (2.2")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
12 MB
Maximum memory card size
32 GB
Camera
Rear camera resolution (numeric)
3 MP
Rear camera *
Yes
Digital zoom
1.6x
Night mode
Yes
Sensor type
CMOS
Network
SIM card capability *
Single SIM
Data network *
Edge, GPRS, HSDPA, wcdma
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Ports & interfaces
Headphone connectivity
3.5 mm
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
3GP, H.263, H.264, MPEG4
Audio
Ringer type
Monophonic
FM radio *
Yes
Audio
Music player
Yes
Voice recording
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
900 mAh
Talk time (3G)
3.6 h
Standby time (3G)
322 h
Weight & dimensions
Weight *
115 g
Width
52 mm
Depth
105 mm
Height
14 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Phonebook capacity
1000 entries
Speakerphone
Yes
Embedded games
3
Form factor *
Slider
Any key answer
Yes
Flight mode
Yes
Keyboard
Media keys (play/pause, stop, forward, rewind)
Yes
Navigation key
Yes
Call management
Call timer
Yes
Call waiting
Yes
Call hold
Yes
Auto-redialing
Yes
Other features
Interface
USB 2.0
Networking type
GSM / GRPS / EDGE / UMTS / HSDPA
Video capability
Yes
Playback formats
MP3, AAC / AAC+, WMA, RA
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:03:57
Uk has collected 2 expert reviews for LG GM310 5.59 cm (2.2") 115 g Black and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
phonearena.com
Updated:
2011-10-03 23:03:57
We have paid a lot of attention to high end LG handsets lately. We tested the , and in quick succession and the latter still comes first in our “offbeat design” ranking. Cell phones like these have made us forget that the manufacturer also sells simp...
Good Very good audio playback quality, Handy music player equipped with nice functions, Robust battery, at least when it comes to music...
Bad Unhandy navigational buttons, Camera is below par, Radio without RDS, Bad incall quality...
Bottom line Aside from being great for music, a nice cell phone should be able to provide decent in-call quality. Sadly, this is not the case with the LG GM310, because voices sound sharp and unreal. People we talked to said they could hear us well, but we are so...
60%