location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 3720 classic 5.59 cm (2.2") 94 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3720 classic
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002N1F9
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:04:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 3720 classic 5.59 cm (2.2") 94 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 11:18:19
Uk has collected 23 expert reviews for Nokia 3720 classic 5.59 cm (2.2") 94 g Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
3g.co.uk
Updated:
2011-08-02 11:18:18
on Nokia 3720 Classic The Nokia 3720 is far from being a classic handset, despite its design and simplicity. But for a basic phone that will withstand life’s knocks and bumps it does the job well, and should appeal to labourers, outdoor types or tho...
Good For Nokia 3720 Classic, The Nokia 3720 Classic has a robust build that toughens it up against knocks and accidents.
Bad for Nokia 3720 Classic...
Bottom line This is a basic phone but could be just the job if you need a tough handset...
60%
tracyandmatt.co.uk
Updated:
2011-08-02 11:18:18
With all the latest fancy smartphones these days that do just about everything except for washing the dishes, we need to now and again come back down to earth and check out the more basic/entry-level phones. Nokia has provided us with their 3720 Classi...
Bottom line It's a nice change to have a look at an entry level mobile phone as all you really see these days is the smartphone and touchscreen phone market battle. Although I like my fancy phones with all of the bells and whistles I found myself really liking th...
0%
pz10.com
Updated:
2011-08-02 11:18:18
The Nokia 3720 classic is putting on its boots, pulling on its anorak, slinging its rucksack over its shoulder and striding out into the unfriendliest of environments: water, dust, tough ground…you name it, this device promises to shrug it off and keep...
Bottom line Nokia 3720 classic is a phone you can easily miss in the crowd of basic S40 handsets. But we guess that somehow works in its favor. The combination of classic looks and excellent durability make it a great choice for a larger sample of users. The 3720...
0%
Phones.com
Updated:
2011-08-02 11:18:18
There are the phones that could topple into pieces with a slight touch of mishandling and then there isthe Nokia 3720 classic. Born to break barriers, it has been molded for the toughies whose cease to live the boring city life. Break it with a bang or...
Good Attractive Design, Easy to use, Firstrate incall quality, Shock, water, dust proof resistant, Superior battery life...
Bad Average camera, Comparably not as tough as its competitors, No 3.5 mm jack, No 3G, Poor quality video, USB cable missing in the box...
72%
mobilechoiceuk.com
Updated:
2011-08-02 11:18:18
Ideal for the outdoorsy type, the Nokia 3720 Classic is a no frills ruggedized handset. Related links News Nokia Messaging for Social networks reaches beta Nokia to create a Windows 7 tablet? Nokia C3, C6, E5 - More social phones Nokia extends free nav...
Good A rugged phone that can withstand more than the accidental bump and knock...
Bad The feature set can be described as best as being average.Look and Feel...
Bottom line Ideal for the outdoorsy type, the Nokia 3720 Classic is a no frills ruggedized handset...
60%
mobileburn.com
Updated:
2011-08-02 11:18:18
The Nokia 3720 classic is a new rugged phone from the Finnish manufacturer, designed to resist water, dust and shocks with its tough exterior, whilst still being compact and stylish. The 3720 classic has a high IP (International Protection) rating of...
Good Very sturdy build & added water/dust resistance, good battery life, easy to use...
Bad Poor quality camera, 2.5mm audio port, lack of 3G...
Bottom line The Nokia 3720 classic is a great handset for anyone who tends to destroy their phones by accidentally dropping them or getting them wet. In environments where mere mortal handsets would crumble, the 3720 classic is at home, with its IP54 dust and wat...
95%
phonearena.com
Updated:
2011-08-02 11:18:18
This is an important announcement, all laborers, brick layers, shuttering workers, mountain climbers, sports buffs or just people who aren´t much into fragile things –, called the that according to the manufacturer is water, dust and shock resistant...
Good Splash, shock, dust and sand resistant, Likeable design, Excellent incall quality...
Bad Mediocre camera and appalling video capture, No 3.5 mm jack...
Bottom line We willingly admit that we do like the Nokia 3720 classic. It´s a likeable handset that heroically endured all tests we threw at it. It delivers all functions ordinary users may need, sports an FM Radio with RDS and the in-call quality is most impressi...
80%
gsmarena.com
Updated:
2011-08-02 11:18:18
Nokia 3720 classic is a phone you can easily miss in the crowd of basic S40 handsets. But we guess that somehow works in its favor. The combination of classic looks and excellent durability make it a great choice for a larger sample of users. The 3720...
0%