location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B3410 6.6 cm (2.6") 113.7 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B3410IKAFOP
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung B3410 6.6 cm (2.6") 113.7 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 6.6 cm (2.6") 240 x 320 pixels Touchscreen
  • - Rear camera resolution (numeric): 2 MP
  • - Wi-Fi Bluetooth 2.1+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 960 mAh
More>>>
Design
Product colour *
Black
Display
Display diagonal *
6.6 cm (2.6")
Display resolution *
240 x 320 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Touchscreen *
Yes
Memory
Flash card support *
Yes
Internal memory
30 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera resolution
1600 x 1200 pixels
Rear camera *
Yes
Digital zoom
4x
Network
Data network *
Edge, GPRS
Wi-Fi *
Yes
Data transmission
Bluetooth version
2.1+EDR
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Video
Video capture resolution (max)
240 x 320 pixels
Audio
Ringer type
Polyphonic
Audio
FM radio *
Yes
Music player
Yes
Polyphonic rings quantity
64
Voice recording
Yes
Audio formats supported
MP3
Power
Battery capacity *
960 mAh
Talk time (2G) *
5.8 h
Standby time (2G) *
640 h
Weight & dimensions
Weight *
113.7 g
Width
102.3 mm
Depth
15.9 mm
Height
52.4 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, Countdown timer, Events reminder, Notes, Stopwatch, To-do list
Java technology
Yes
Phonebook capacity
1000 entries
Form factor *
Slider
Conference call
Yes
Text prediction system type
T9
Text prediction system
Yes
Keyboard
Keyboard layout
QWERTY
Call management
Call timer
Yes
Other features
Networking type
GSM/EDGE
Operating frequency
850/900/1800/1900 MHz
Video capability
Yes
Headphone outputs
1
USB 2.0 ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-07 13:51:32
Uk has collected 24 expert reviews for Samsung B3410 6.6 cm (2.6") 113.7 g Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-07 13:51:32
The Samsung B3410 is an entry-level touchscreen mobile phone that includes a full slide-out QWERTY keyboard. Its lack of 3G connectivity is disappointing, but the Samsung B3410's resistive touchscreen and intuitive interface make it a decent proposi...
Bottom line The Samsung B3410 is a capable entry-level touchscreen phone that's crippled by a lack of 3G connectivity. If you can live without the B3410's below-average physical keyboard, opt for the cheaper but almost identical Samsung GenoA. Ross Catanzariti, P...
50%
3g.co.uk
Updated:
2011-08-07 13:51:32
on Samsung B3410 The B3140 is a budget handset – available free on £15 or £20 contracts with unlimited texts – so it’s fairly feature-light, and the lack of 3G makes it sluggish and prone to delays. But the messaging features are really good, and th...
Good For Samsung B3410, A comfortable full QWERTY keyboard facilitates the superb text messaging capabilities, and the twomegapixel camera is pretty good too.
Bad for Samsung B3410...
Bottom line It's the lack of 3G that holds this phone back the most, but as a basic messaging phone, the excellent text functionality and QWERTY keyboard make it just the job for heavy texters on a budget...
60%
tracyandmatt.co.uk
Updated:
2011-08-07 13:51:32
Here we have the Samsung B3410 or Delphi as it is otherwise known. This is a very different attempt at mobile phone technology from Samsung as they have chosen to join in with other manufacturers such as Nokia by integrating a full slide out QWERTY ke...
Bottom line To conclude my review of the Samsung B3410 I will begin by saying that I loved using it for as long as I did as I quickly got used to its features very easily so for that reason I would definitely recommend this handset to anyone who is looking for som...
0%
mobilechoiceuk.com
Updated:
2011-08-07 13:51:32
Without 3G internet, the B3410 will only appeal to those after a basic phone, but its QWERTY keyboard is a great draw for anyone who texts a lot. Others to consider Samsung Genio Slide INQ Chat 3G User opinions(0) Add opinion Read all opinions...
Good Full QWERTY keyboard, excellent messaging functionality, decent two-megapixel camera for the price...
Bad Sluggish TouchWiz interface, slow touch-screen, lack of 3G means a slow web and IM experienceLook and Feel...
Bottom line Without 3G internet, the B3410 will only appeal to those after a basic phone, but its QWERTY keyboard is a great draw for anyone who texts a lot...
60%
tech2.com
Updated:
2011-08-07 13:51:32
The third instalment in Samsung’s immensely popular line of budget touchscreen handsets is the CorbyPlus or B3410. It may not be as flashy as the previous models but ultimately it's the functionality that counts. Read on for a better look. Form Factor...
Good Fluid UI, Media player is loud and clear, Good camera...
Bad QWERTY keypad is not well designed, Missing a few apps other models have, No hot swap for the memory card, Didn't read .TXT files...
Bottom line Misc. FeaturesAll basic mobile functions are available from a converter and Calculator to a memo pad, Calendar and Alarm. A couple of the additional features loaded include Mobile Prayer that is more like a religious alarm clock, a dictionary and Samsu...
60%
Brand Image Product code Product Stock Price from
TIM

TIM B3310 5.08 cm (2") 101 g
(show image)
B3310GREEN B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5.08 cm (2") 101 g Samsung B3310 5.08 cm (2") 101 g
(show image)
SAB3310P-TIM B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5.08 cm (2") 101 g Samsung B3310 5.08 cm (2") 101 g
(show image)
B3310 SWEET PINK B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5.08 cm (2") 101 g Blue Samsung B3310 5.08 cm (2") 101 g Blue
(show image)
B3310 QWERTY B3310 0.00
(excl. VAT)
0 (incl. VAT)
Samsung B3310 5.08 cm (2") 101 g Samsung B3310 5.08 cm (2") 101 g
(show image)
040092444 B3310 0.00
(excl. VAT)
0 (incl. VAT)
TIM

TIM B3310 mobile phone 5.08 cm (2") 101 g
(show image)
B3310 B3310 0.00
(excl. VAT)
0 (incl. VAT)