location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro P1102 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Pro P1102 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE651A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420709237 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 616033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Sep 2024 00:10:05
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 20 Jul 2017
Product end of life date
Bullet Points HP LaserJet Pro P1102 Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 18 ppm
  • - Duplex printing
  • - USB port
  • - Maximum duty cycle: 5000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB Built-in processor 266 MHz
More>>>
Stay productive with affordable wireless printing[2] and impressive mobility.

Network the printer without extra cables and access it from virtually anywhere in your home or office, using 802.11 b/g/n wireless connectivity[2].
Print from almost anywhere and stay productive on the go with HP ePrint[3].
Send files from a wireless-enabled smartphone or other Internet-enable device directly to your printer using HP ePrint Wireless Direct printing[2],[4].
Print wirelessly from your iPad®, iPhone®, and iPod touch® with AirPrint™[5].

Experience easy, reliable, HP LaserJet printing.

Set up and start printing right away with an easy-to-use, intuitive control panel with LED lights.
Print documents fast at up to 18 ppm A4 and get a first page out in as fast as 8.5 seconds from Powersave mode (Auto-Off), with Instant-on Technology.
Print on a wide variety of media types including card stock, transparencies, labels and envelopes, using the 150-sheet paper tray and 10-sheet priority input slot[7].

Reduce your environmental impact with one of the most energy-efficient printers[1] on the planet.

Save energy with HP Auto-On/Auto-Off Technology[8], which senses your printing activity, turning on and off automatically.
Reduce wasted paper by printing only the content you want, using HP Smart Print[9]. HP Smart Print delivers more usable web pages by printing web pages without cut-off edges and blank pages.
Save space with an ultra-compact printer with a sleek, industrial design.
HP helps reduce your environmental impact with less packaging, plus free cartridge recycling with HP Planet Partners[10].

Only the power you need
Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology.[13]

Eliminate the wait from your workday
Eliminate the wait from your workday

This printer wakes up fast and prints your first page as quickly as 8 seconds.[14]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.5 s
Print margins (top, bottom, right, left)
4 mm
Features
Maximum duty cycle *
5000 pages per month
Recommended duty cycle
250 - 1500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Country of origin
Vietnam
HP segment
Business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Postcard, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Duplex media weight
60 - 105 g/m²
Media weight (tray 1)
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Internal memory *
2 MB
Maximum internal memory
2 MB
Built-in processor
Yes
Processor family
Tensilica
Processor model
Tensilica
Processor frequency
266 MHz
Sound pressure level (printing)
51 dB
Sound power level (printing)
6.4 dB
Design
Market positioning *
Business
Product colour *
Grey
Built-in display *
No
Certification
CISPR 22: 2005+A1/EN 55022: 2006+A1-Class B, EN 61000-3-2: 2006+A1 +A2 (Harmonic emissions, Class A), EN 61000-3-3: 2008 (Flicker emissions), EN 55024: 1998+A1+A2 immunity standards which includes compliance with the following: EN 61000-4-2: 1995 (ESD immunity, performance criterion B), EN 61000-4-3: 1996 (radiated immunity, performance criterion A), EN 61000-4-4: 1995 (EFT immunity, performance criterion B), EN 61000-4-5: 1995 (surge immunity, performance criterion B), EN 61000-4-6: 1996 (conducted immunity, performance criterion A), EN 61000-4-11: 1994 (voltage fluctuations, performance criterion B & C)
Power
Power consumption (printing) *
360 W
Power consumption (ready)
1.4 W
Power consumption (PowerSave)
0.9 W
Power consumption (off)
0.6 W
Energy Star Typical Electricity Consumption (TEC)
0.505 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 8, Windows Vista, Windows XP, Windows 7
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux
Minimum system requirements for Macintosh
Mac OS X v10.4, v10.5, v10.6; 256 MB RAM; 150 MB available hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
349 x 410 x 228 mm
Width
349 mm
Depth
238 mm
Height
196 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
5.3 kg
Packaging data
Package width
400 mm
Package depth
250 mm
Package height
298 mm
Package weight
6.35 kg
Packaging content
Cables included
AC
Bundled software
HP Usage tracking, HP Status and Alerts, CD Launch Pad, Control Panel Simulator, Print Driver, Software Installer/Uninstaller.
Logistics data
Pallet gross weight
632 g
Master (outer) cases per pallet
12 pc(s)
Layers per pallet
8 pc(s)
Products per pallet
96 pc(s)
Technical details
Master (outer) cases per pallet layer
12 pc(s)
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit), Windows XP, Windows Server 2008 (32-bit/64-bit), Windows Server 2003: 512 MB RAM; all systems: 350 MB free hard disk space, CD-ROM drive, USB port
Recommended humidity operating range
30 - 70%
Recommended operating temperature range (T-T)
17.5 - 25 °C
Mac compatibility
Yes
Input capacity for envelopes (primary tray)
15 sheets
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Media weights by paper path
60 - 163 g/m²
Minimum system requirements
Windows 7 (32-bit/64-bit): 1 GB RAM; Windows Vista (32-bit/64-bit); Microsoft Windows XP, Server 2008 (32-bit/64-bit), Server 2003: 512 MB RAM; all systems: 350 MB free hard disk space, CD-ROM drive, USB port
Envelope feeder
No
Acoustic power emissions
6.4 B(A)
Electromagnetic compatibility
CISPR 22: 2005+A1/EN 55022: 2006+A1 Class B, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1 +A2, FCC Title 47 CFR, GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
1
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
No
Standard output capacity for transparencies
100 sheets
Maximum paper trays
1
Safety
IEC 60950-1 (International), EN 60950-1 +A11 (EU), GS License (Europe), EN 60825-1+A1+A2 Class 1,21 CFR 1040.10 and 1040.11 except for deviations; pursuant to Laser notice No. 50, Dated June 24, 2007 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
Compatible operating systems
Windows 7 (32-bit/64-bit); Windows Vista (32-bit/64-bit); Microsoft Windows XP (32-bit/64-bit), Server 2008 (32-bit/64-bit), Server 2003 (32-bit/64-bit); Mac OS X v10.4, v10.5, v10.6; Linux
Product dimensions when open (LxWxD)
34.9 cm (13.7")
Paper handling standard/input
150
Paper handling standard/output
100
Power consumption (active)
360 W
Package dimensions (W x D x H)
400.1 x 249.9 x 297.9 mm (15.8 x 9.84 x 11.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2540 mm (47.3 x 39.4 x 100")
Pallet weight (imperial)
630.5 kg (1390 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
51 dB(A)
First page out (black&white, A4, ready)
8.5 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Package weight (imperial)
6.35 kg (14 lbs)
Size (imperial)
34.9 cm (13.7")
Automatic paper sensor
No
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.505 kWh/week
Recommended media weight (duplex, imperial)
16 - 28 lb
Package dimensions (WxDxH)
400 x 250 x 298 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:25:54
Uk has collected 33 expert reviews for HP LaserJet Pro P1102 Printer and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
digitalversus.com
Updated:
2013-05-18 01:25:52
HP promises 8.5 seconds here and keeps to it! With our test documents, we scored it at 9 seconds: very fast indeed!What's even more surprising is that it only requires another 9 seconds to come out of stand-by mode, which is really quite a surprise. Mo...
Good Low energy consumption both when running and in standby, First page is fast to print, even coming out of standby, Wifi...
Bad Single function printer for the price of an allinone, High cost per page for lasers 2.7 pence, Startup toner supplied: 700 pages, which is half the amount for a standard...
Bottom line Responsiveness, print quality, size and precision are all there. For this price however, you can get a model with a scanner and copier as well...
60%
gadgetspeak.com
Updated:
2013-05-18 01:25:52
A small wireless laser printer that cannot annoy the lounge police as it can sit in a cupboard of behind the sofa and once you have connected it to a recent PC by a USB lead everything is done automatically no need even to insert a CD...
80%
goodgearguide.com.au
Updated:
2013-05-18 01:25:53
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price.Standard 802.11b/g wireless (plus USB) gives a...
Good Wi-Fi connectivity, good speed...
Bad Expensive toner...
Bottom line The HP LaserJet Pro P1102w laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use...
60%
techadvisor.co.uk
Updated:
2013-05-18 01:25:53
Product Code: CE657A The HP LaserJet Pro P1102w laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use. The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-e...
Bottom line The HP LaserJet Pro P1102w is faster than your average low-end laser, and it has wireless to boot. Unfortunately its toner is very expensive, making it appropriate only for low-volume users. Melissa Riofrio, pcworld.com...
70%
macworld.com.au
Updated:
2013-05-18 01:25:53
HP had a special event a few weeks ago to launch, among other things, a new range of printers that feature what it calls HP Smart Install – plug one in via USB, and it automatically uploads its drivers to your computer, installs itself and is ready to...
Good Wireless printing; auto-off/auto-on; good print quality...
Bad Smart Install doesn't work on Macs; wireless instructions aren't provided for Macs, $189 for wireless model; $149 for USB-only...
Bottom line The P1102w is a good all-round laser: it’s a quality printer at an affordable price. There are undoubtedly cheaper options available that offer similar print quality and speed. However, the 1102w has an edge due to its power-saving features, design and...
70%
itreviews.com
Updated:
2013-05-18 01:25:54
If you're looking for a low-cost laser with built-in wireless, the LaserJet P1102w is worth considering. It's compact, reasonably fast and has decent print quality. However, with Espon's excellent, albeit USB-only Epson Aculaser M1200 available for un...
0%
v3.co.uk
Updated:
2013-05-18 01:25:54
When it comes to printing documents, the best option in terms of value and speed is usually a laser printer. And with lasers now available for well under £100, they are becoming more and more popular with home users.Although it's very much a budget pri...
Good Compact; built-in wireless networking; fast print speeds...
Bad Expensive running; no 802.11n support; some jagged edges on large text...
Bottom line Compact size and built-in wireless connection impress, but it’s fairly expensive to run Good points Compact; built-in wireless networking; fast print speeds Bad points Expensive running; no 802.11n support; some jagged edges on large text...
60%
computeractive.co.uk
Updated:
2013-05-18 01:25:54
When it comes to printing documents, the best option in terms of value and speed is usually a laser printer. And with lasers now available for well under £100, they are becoming more and more popular with home users.Although it's very much a budget pri...
Good Compact; builtin wireless networking; fast print speeds...
Bad Expensive running; no 802.11n support; some jagged edges on large text...
Bottom line Compact size and built-in wireless connection impress, but it’s fairly expensive to run...
60%
trustedreviews.com
Updated:
2013-05-18 01:25:54
One of the recent technologies to infiltrate the printer market is wireless. Where a Wi-Fi connection used to be included only on a limited number of models in a range and then in the more expensive, premium products, it's now becoming increasingly ubiqui...
70%
theregister.co.uk
Updated:
2016-03-27 19:13:20
There are two buttons positioned to the left of the output tray, for job cancel and to switch on wireless. The wireless button is illuminated but the light goes out when the printer goes to sleep, which is illogical. You need to connect the printer tempor...
Bottom line The single-piece drum and toner cartridge slots down from the top, deep into the machine and replacement parts have a single capacity of 1,600 pages. However, the machine, like all in the group, is supplied with a meagre ‘starter' cartridge. At 700-pa...
0%
maximumcpu.net
Updated:
2013-05-18 01:25:52
As a university student, I require a personal printer, and settled on a similar model from HP a few years ago after seeing one in action. These printers are small, uncomplicated, and offer little more than basic single-sided laser printing. In this way...
Bottom line and Recommendations Overall, this is a great printer for home use. It’s small, provides basic features and a good cost of printing. Wireless networking was easy to set up and reliable. The printer as a whole is a great value for those looking to print...
0%
macworld.com
Updated:
2013-05-18 01:25:52
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price. Standard 802.11b/g wireless (plus USB) gives a...
Good Wi-Fi connectivity, Good speed...
Bad Expensive toner...
Bottom line HP's LaserJet Pro P1102w is faster than your average low-end laser, and it has wireless to boot. Unfortunately its toner is very expensive, making it appropriate only for low-volume users. See more like this: printer laser, printer monochrome...
60%
techreviewsource.com
Updated:
2013-05-18 01:25:53
The HP LaserJet Pro P1102w is an entry-level monochrome laser printer with some added features to make it stand out. One of those features is built-in Wi-Fi for wireless printing, which is really useful in a home with many computers or a small bus...
Good Compact and stylish, WiFi printing, Very quick printing, Good text output quality...
Bad No automatic duplexing, High toner cost, Mediocre graphics quality...
60%
pcworld.com_techhive.com
Updated:
2013-05-18 01:25:53
The HP LaserJet Pro P1102w is a basic monochrome laser printer with a few surprises, namely better-than-expected speed and Wi-Fi. Unfortunately, its pricey toner offsets its very affordable purchase price ($150 as of August 27, 2010). Standard 802.11b/...
Good WiFi connectivity, Good speed...
Bad Expensive toner...
Bottom line This laser printer looks like a bargain, but its pricey toner makes it good only for low-volume use. Shop for the LaserJet Pro P1102w MerchantPriceMerchant Rating $176.00 Learn More » 5 Reviews » Supplies Guys $167.00 Learn More » $146.00 Learn More...
60%
computershopper.com
Updated:
2013-05-18 01:25:53
We've seen a bunch of basic, low-cost monochrome laser printers come through our labs in recent weeks, so we've been excited to put them to the test and see how they stack up. They offer many of the same features: Wi-Fi wireless connectivity...
Good Compact, Easy setup, Supports Wi-Fi, Low initial price for a laser...
Bad High per-page costs, Low-capacity paper tray, Low monthly duty cycle...
Bottom line This inexpensive mono laser is competent for a home or small office that doesn't print much and is strapped for space. But we've seen better models for the price...
69%
pcmag.com
Updated:
2013-05-18 01:25:54
The HP LaserJet Pro P1102w ($149 direct) touches all the right bases for a personal monochrome laser. It's small and light, it's fast, and it delivers reasonably high-quality output across the board. It's also less expensive than HP's last generatio...
Good Small. Low cost. Fast. WiFi included. Reasonably high-quality output for mono laser printer.
Bad Low paper capacity. High cost per page. Manual duplex only.
Bottom line Small enough to sit on your desk as a personal monochrome laser, the HP LaserJet Pro P1102w is faster than the model it replaces, adds WiFi, and costs less too...
70%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Danmark 1 distributor(s)
Deutschland 1 distributor(s)