location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TZ-231S label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TZ-231S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-231S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766669122
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TZ-231S label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: TZ
  • - Tape size: 1.2 cm
  • - Laminated
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 1.2 cm
More>>>
Features
Label colour *
Black on white
Tape type
TZ
Country of origin
China
Laminated
Yes
Brand compatibility
Brother
Weight & dimensions
Tape width *
1.2 cm
Weight & dimensions
Tape length
4 m
Width
356 mm
Depth
282 mm
Height
405 mm
Weight
90 g
Package weight
112 g
Other features
Tape size
1.2 cm
Brand Image Product code Product Stock Price from
Brother Laminated tape 36mm Brother Laminated tape 36mm
(show image)
TZE-161 Laminated tape 36mm 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-325 label-making tape TZ Brother TZE-325 label-making tape TZ
(show image)
TZE-325 TZE-325 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-261 label-making tape Black on white TZ Brother TZE-261 label-making tape Black on white TZ
(show image)
TZE-261 TZE-261 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-243 label-making tape Blue on white Brother TZE-243 label-making tape Blue on white
(show image)
TZE-243 TZE-243 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-233 label-making tape Blue on white Brother TZE-233 label-making tape Blue on white
(show image)
TZE-233 TZE-233 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-231 label-making tape Black on white Brother TZE-231 label-making tape Black on white
(show image)
TZE-231 TZE-231 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-221 label-making tape Black on white Brother TZE-221 label-making tape Black on white
(show image)
TZE-221 TZE-221 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-232 label-making tape Red on white Brother TZE-232 label-making tape Red on white
(show image)
TZE-232 TZE-232 0.00
(excl. VAT)
0 (incl. VAT)
Brother TZE-141 label-making tape Black on transparent Brother TZE-141 label-making tape Black on transparent
(show image)
TZE-141 TZE-141 0.00
(excl. VAT)
0 (incl. VAT)
Brother Laminated tape 24mm Brother Laminated tape 24mm
(show image)
TZE-253 Laminated tape 24mm 0.00
(excl. VAT)
0 (incl. VAT)