location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung B7300 7.62 cm (3") 1500 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B7300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-B7300GRA
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung B7300 7.62 cm (3") 1500 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.62 cm (3") 240 x 400 pixels
  • - 0.8 GHz
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1500 mAh
More>>>
Display
Display diagonal *
7.62 cm (3")
Panel type
TFT
Display resolution *
240 x 400 pixels
Display number of colours
65536 colours
Processor
Processor frequency *
0.8 GHz
Camera
Front camera type *
Single camera
Rear camera type *
Single camera
Auto focus
Yes
Built-in camera
Yes
Network
2G standards
Edge, GPRS
Data network
3G
Bluetooth *
No
Messaging
Text prediction system
Yes
Text prediction system type
T9
Design
Form factor *
Bar
Design
Product colour *
Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar
Vibrating alert
Yes
Multimedia
FM radio
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Weight & dimensions
Width
51.8 mm
Depth
13.3 mm
Height
107 mm
Weight *
109 g
Other features
Touchscreen
Yes
Ringer type
Polyphonic
Java technology
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 22:57:53
Uk has collected 26 expert reviews for Samsung B7300 7.62 cm (3") 1500 mAh Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
3g.co.uk
Updated:
2011-08-17 22:57:53
on the Samsung Omnia Lite Theoretically the Omnia Lite is a great phone, packed with entertainment and business features. But it falls flat on usability – the touch-screen is fiddly and difficult to get to grips with and the user interface doesn’t h...
Good For Samsung Omnia Lite, Pushemail for Microsoft Exchange accounts, a good internet browser and a fast, capable threemegapixel camera.
Bad for Samsung Omnia Lite...
Bottom line Despite the good features, usability makes this handset flawed and frustrating...
60%
trustedreviews.com
Updated:
2011-08-17 22:57:53
Samsung's decision to describe this phone as ‘Lite' is somewhat confusing, as it seems to suggest that the handset is a rather basic offering. However, it turns out that it's actually quite a feature-rich model that runs Microsoft's new Windows Phone oper...
Bottom line The Omnia Lite rather awkwardly straddles the space between a feature phone and a fully-fledged smartphone. Unfortunately, we think it's not quite easy enough to use to work as a feature phone and the sluggishness and small screen mean it doesn't quite wo...
60%
techradar.com
Updated:
2011-08-17 22:57:53
Samsung has been busy of late updating it smartphone portfolio, with the Omnia Lite B7300 one of several recent Windows Mobile 6.5-powered handsets to line up in its Omnia range. The 'Lite' moniker may suggest a lower spec'd, handset, and Samsung bills...
Good Wi-Fi and HSDPA, A-GPS with Google Maps, Windows Phone tools, Mobile Office suite, Decent media player...
Bad Windows Mobile 6.5 OS, Screen required stylus, Sometimes ponderous performance when apps open, Accelerometer not engaged automatically on some apps, No 3.5mm headphone socket, No flash on 3.2-megapixel camera...
Bottom line Samsung has been busy of late updating it smartphone portfolio, with the Omnia Lite B7300 one of several recent Windows Mobile 6.5-powered handsets to line up in its Omnia range. The 'Lite' moniker may suggest a lower spec'd, handset, and Sams...
60%
tracyandmatt.co.uk
Updated:
2011-08-17 22:57:53
We have seen an influx for devices since the launch of Windows Mobile 6.5 and we also note that Samsung has been busy with their Omnia range. With the original Omnia being so popular are Samsung just jumping on the band wagon to promote all of their ne...
Bottom line My time with the Samsung has been a mixed bag, the features and spec makes it very useable and easy to get on with in the main. Coupled together the small screen and the unresponsiveness make for quite a few frustrations as well.I am sure that the comp...
0%
pz10.com
Updated:
2011-08-17 22:57:53
It's business as usual on the WinMo front and all the action seems to be around the upper end of the pricing scale. Impressive as those top PocketPCs may be, they are hardly the stuff that makes the sales meters tick and bring the profits that fuel the...
0%
knowyourmobile.com
Updated:
2014-04-02 01:59:38
A scaled down member of Samsung's ever-expanding Omnia touchscreen smartphone portfolio, the Samsung Omnia Lite (GT-B7300) is being pitched as a 'simple all-rounder' in the Omnia range. Nonetheless, the Omnia Lite is far from a lightweight budget-end o...
Good Compact, slim design, HSDPA high speed 3G connectivity, WiFi, 3inch touchscreen, Widgets customisation, AGPS and Google Maps, Windows Mobile 6.5 smartphone functionality, Very good selection of applications including Office Mobile suite...
Bad Resistive screen requires stylus, Not enough finger space on some options as screen can be unreponsive in places, Windows Phone OS not intuitive and can be clunky, Sometimes slow to respond, Texting process could be better, Average camera...
Bottom line The Samsung Omnia Lite has much more than its name suggests - it's a feature-packed Windows Phone - but operation and UI need to be more streamlined...
60%
cgena.com
Updated:
2016-12-29 05:22:11
Filipinos not only want an affordable phone, they also want one that has all the possible features in it. A little bit of everything even though in reality they don’t get to use them all. So what the use of owning such phone? Well mobile companies usu...
Good Great package, great value, excellent responseand performance...
Bad Defective camera, average display resolution, bulky and cheap-looking stylus...
Bottom line One of the well-equipped phones we’ve seen in a long time, the Samsung OmniaLITE B7300 will definitely give you your money’s worth with its fair amount of features and good functionality. For those who want an all-around phone with good touchscreen re...
60%
mobilesroom.com
Updated:
2011-08-17 22:57:52
From the bag of Samsung comes another cool gadget having many mind blowing features. Let me tell you what it really is–it is a smart phone which will not be very heavy for your pocket running on Windows Mobile 6.5 operating system. As the name sugges...
Bottom line It should be admitted that the Samsung Omnia Lite is surprising in both positive and negative way. The decent line of features being offered by it, nice and slim overall design and low price tag are what makes it worth buying whereas the average perfor...
60%
mobilechoiceuk.com
Updated:
2011-08-17 22:57:53
An average touch-screen phone with decent browser, email and camera Others to consider Samsung Tocco Lite User opinions(0) Add opinion Read all opinions...
Good Three-megapixel camera is fast and delivers decent images, supports push notifications for Microsoft Exchange email...
Bad Touch-screen lags a bit, stylus has to be tied to phone instead of fitting inside, user interface looks dullLook and Feel...
Bottom line An average touch-screen phone with decent browser, email and camera...
60%
cgena.com
Updated:
2011-08-17 22:57:53
Filipinos not only want an affordable phone, they also want one that has all the possible features in it. A little bit of everything even though in reality they don’t get to use them all. So what the use of owning such phone? Well mobile companies usu...
Good Great package, great value, excellent responseand performance...
Bad Defective camera, average display resolution, bulky and cheap-looking stylus...
Bottom line One of the well-equipped phones we’ve seen in a long time, the Samsung OmniaLITE B7300 will definitely give you your money’s worth with its fair amount of features and good functionality. For those who want an all-around phone with good touchscreen re...
60%
phonearena.com
Updated:
2011-08-17 22:57:53
The affordable smartphones that offer many functions typical of high-end devices have always been a major temptation for people who don’t feel like spending a fortune on a handset, but don’t mind getting cool extra features like a decent browser and ad...
Good Likeable, unobtrusive design, Proper personalization, Snappy interface, Builtin DivX and Xvid support...
Bad Disappointing camera, Bad incall quality, Lacks 3.5mm jack...
Bottom line We don’t want to harp on the same string, but we must say the Samsung OmniaLITE B7300 is an extremely snappy Windows Mobile 6.5 phone. We didn’t evidence lagging and scrolled throughout menus fast and without any troubles. The manufacturer has done a g...
85%
gsmarena.com
Updated:
2011-08-17 22:57:53
Windows Mobile has long been flirting with the midrange but PocketPCs are not so keen to go down…erm… the ranks. HTC would drop an occasional lower-end handset but it's not really what they do best. But we guess the market situation is now forcing man...
0%
mobilesroom.com
Updated:
2012-01-06 01:13:10
From the bag of Samsung comes another cool gadget having many mind blowing features. Let me tell you what it really is – it is a smart phone which will not be very heavy for your pocket running on Windows Mobile 6.5 operating system. As the name sugges...
Bottom line It should be admitted that the Samsung Omnia Lite is surprising in both positive and negative way. The decent line of features being offered by it, nice and slim overall design and low price tag are what makes it worth buying whereas the average perfor...
60%