location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek MobileOffice AD450 ADF scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MobileOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AD450
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0181
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485284250
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2022
Product end of life date
Bullet Points Plustek MobileOffice AD450 ADF scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card, Plain paper
  • - Maximum scan size: 216 x 431.8 mm Sensor type: Dual CIS
  • - USB port
  • - Power supply type: DC
More>>>
Scanning
Maximum scan size *
216 x 431.8 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Black/white scanning colour modes
Grayscale
Design
Scanner type *
ADF scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
Dual CIS
Light source
LED
Daily duty cycle (max) *
1500 pages
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
20 sheets
Paper handling
Scanning media types supported
Business Card, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4
Letter
Yes
Paper handling
Auto Document Feeder (ADF) media weight
50 - 120 g/m²
Maximum scan width
9.09 cm
Maximum scan length
10.5 cm
Maximum scan area (ADF)
216 x 431.8 mm
Minimum scan area (ADF)
12.7 x 12.7 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Output voltage
15 V
Output current
1 A
Weight & dimensions
Width
288.5 mm
Depth
98 mm
Height
75 mm
Weight
1.3 kg
System requirements
Minimum storage drive space
800 MB
Minimum RAM
256 MB
Minimum processor
1 GHz
Compatible operating systems
Window 2000, XP, Vista, 7
Windows operating systems supported
Yes
Other features
Dimensions (WxDxH)
288.5 x 75 x 98 mm
Image formats supported
JPG, PNG, TIF
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 16:00:44
Uk has collected 8 expert reviews for Plustek MobileOffice AD450 ADF scanner 600 x 600 DPI A4 Black and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-23 16:00:18
Product Code: 04042485284250 Weighing just 1.3kg and costing £203, the Plustek MobileOffice AD450 is a 600dpi portable scanner that can handle up to 20 pages in its automatic document feeder, performs double-sided page scanning and provides good imag...
Bottom line Overall, the lightweight Plustek MobileOffice AD450 is a reasonably priced portable scanner that's capable of producing good-quality images, but it's much slower than many other models. Richard Jantz, PC World US...
60%
alphr.com
Updated:
2011-09-23 16:00:26
Despite the promise of a paper-free world, bills and all kinds of important documents are still printed, sent by post and, God forbid, even faxed. That's why there's still a market for sheet-feed scanners such as the Plustek MobileOffice AD450. Once yo...
Bottom line Speedy, but wonky scans, a picky sheet feeder and poor software let the side down badly...
50%
itreviews.com
Updated:
2011-09-23 16:00:32
The AD450 is a fast and versatile scanner with good software support and a range of useful features. Those expecting professional-quality reproduction will still find it no substitute for a decent flat-bed model, and considering its price we expected...
0%
about.com
Updated:
2011-09-23 16:00:21
July 16, 2010 - Besides its fantastic name, there's a lot to like about the Plustek MobileOffice AD450 portable scanner. The MobileOffice AD450 offers unique features like scanning of thick credit cards and other plastic cards; a three-button design to...
Good Three "one touch" buttons for instant scanning, Auto Document Feeder holds 20 pages at a time, Unique ability to scan plastic cards, TWAIN compliant...
Bad Requires several software programs, Can't create and save different scan output configurations, Takes up two USB ports to power via laptop, Possible issues with glossy business cards...
Bottom line All in all, Plustek's MobileOffice AD450 is a very handy device both for mobile professionals and home office users with limited desk space. Thoughtful design touches and considerations (like a built-in anti-static brush, included carrying case, and v...
70%
wired.com
Updated:
2011-09-23 16:00:29
It ain’t pretty, and the AD450’s software looks like a refugee from the 1990s, but it can get the job done, if the job means scanning paper, performing OCR, turning business cards into contacts, or even making copies of ID badges.One of the largest sc...
Good Scans oneor twosided. Comes with software to scan business cards, scan to Word documents, PDFs, and more. Has a special feeder for scanning credit cards or plastic ID badges...
Bad Only compatible with Windows. Slow. Bulky. Software is complicated, with confusing interface. No builtin support for cloud services...
50%
pcmag.com
Updated:
2011-09-23 16:00:38
Portable scanners used to focus on small size and low weight. The Plustek MobileOffice AD450 ($230 street) represents a new trend that gives up a little portability in favor of features—faster speed than most portables, an automatic document feeder (AD...
Good Automatic document feeder. Duplexes. One-button scanning for common functions. Scans directly to searchable PDF format.
Bad Rated at only 9 pages per minute (ppm) and 18 images per minute (ipm) in grayscale. Relatively heavy.
Bottom line The Plustek MobileOffice AD450 is large for a portable scanner, but it's also fast, includes an automatic document feeder, and can scan both sides of a page. Buy it now...
70%
mobilemag.com
Updated:
2011-09-23 16:00:42
Plustek MobileOffice AD450 Scanner Photo: Mobile MagazinePlustek has been manufacturing digital imaging products since the mid-80s. Their latest group of scanners are part of the Mobile Office line, the one we are looking at today: the Plustek MobileOf...
70%
Brand Image Product code Product Stock Price from
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White Plustek SmartOffice PS456U ADF scanner 600 x 600 DPI A4 White
(show image)
0241 PS456U 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black
(show image)
0226 8200i SE 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue
(show image)
0225 8100 0.00
(excl. VAT)
0 (incl. VAT)