location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NSLS100 Laptop stand 10-22" - foldable - compact - universal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts NSLS100 Laptop stand 10-22" - foldable - compact - universal
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSLS100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371442637 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1784883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2025 12:42:49
The date of the most recent change of this product data-sheet in Icecat.
NSLS100_Greensheet_EN (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NSLS100 user manual (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety information (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NSLS100 Laptop stand 10-22" - foldable - compact - universal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Notebook arm shelf Silver Aluminium
  • - Minimum notebook screen size compatibility: 25.4 cm (10")
  • - Maximum notebook screen size compatibility: 55.9 cm (22")
  • - Maximum weight capacity: 5 kg
  • - Height adjustment
More>>>
Design
Product type *
Notebook arm shelf
Product colour *
Silver
Material
Aluminium
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
55.9 cm (22")
Number of devices supported
1
Maximum weight capacity
5 kg
Tilt adjustment
Yes
Mounting
Stand
Ergonomics
Height adjustment
Yes
Height adjustment range
0 - 13 mm
Width adjustment range
180 - 270 mm
Depth adjustment range
0 - 250 mm
Tilt angle range
0 - 52°
Cable management
Yes
Weight & dimensions
Width
270 mm
Depth
250 mm
Height
190 mm
Weight & dimensions
Weight
500 g
Packaging data
Package width
280 mm
Package depth
30 mm
Package height
210 mm
Package weight
700 g
Technical details
Country of origin
Taiwan
Logistics data
Master (outer) case width
290 mm
Master (outer) case length
440 mm
Master (outer) case height
300 mm
Master (outer) case gross weight
15 kg
Products per master (outer) case
20 pc(s)
Master (outer) case net weight
14 kg
Harmonized System (HS) code
83025000
Products per pallet (EU)
400 pc(s)
Other features
Number of displays supported
1
Brand Image Product code Product Stock Price from
Ergotron

Ergotron WorkFit-P Black, Stainless steel
(show image)
24-383-026 WorkFit-P 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts NSNOTEBOOK300 Laptop stand 10-22" - universal Neomounts NSNOTEBOOK300 Laptop stand 10-22" - universal
(show image)
NSNOTEBOOK300 Neomounts NSNOTEBOOK300 Laptop stand 10-22" - universal 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)