location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series Beardtrimmer series 3000 BT3206/14 Beard trimmer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Beardtrimmer series 3000 BT3206/14 Beard trimmer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT3206/14 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103841913 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 521402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2025 02:03:19
The date of the most recent change of this product data-sheet in Icecat.
Philips BT3206/14 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series Beardtrimmer series 3000 BT3206/14 Beard trimmer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source: Battery Nickel-Metal Hydride (NiMH) 45 min
  • - Number of length steps: 10
  • - Minimum hair length: 0.5 mm Maximum hair length: 1 cm
  • - Washable
  • - Blade material: Stainless steel
  • - Black, Silver
More>>>
Trims evenly and captures low-lying hairs
Trims evenly and captures low-lying hairs

Perfect for stubble, the Philips beard trimmer features our new Lift & Trim system, featuring a comb that lifts and guides the hairs to the level of the blades for an even trim.

Warranty for purchase protection
Warranty for purchase protection

All of our grooming products are built to last. They come with a 2 year warranty, never need to be oiled and are compatible with any voltage worldwide.

Get a perfect but protective trim
Get a perfect but protective trim

The self-sharpening steel blades on the Philips 3000 beard trimmer stay as sharp and effective as on day 1 to deliver a perfect yet protective trim, time after time.

Skin-friendly blades for smooth skin
Skin-friendly blades for smooth skin

Designed to prevent scratches and irritation, the blades have rounded tips for smoother skin contact.

Simple maintenance
Simple maintenance

Detach the head of your Philips beard trimmer and rinse it under the tap for easy cleaning. Then dry it before you put it back on the appliance.

Easy to grip
Easy to grip

A fast trimmer that's comfortable to hold and use. So you can handle those hard-to-reach areas more easily.

Know when it's time to charge

The green light on the adapter lets you know when your device is charging.

Cordless use for up to 45 minutes
Cordless use for up to 45 minutes

Don't get tangled up in your stubble trimmer – one 10 hour charge provides up to 45 minutes of grooming time.

Adjusts to different length settings
Adjusts to different length settings

An effective beard trimmer that cuts to the exact length you're after. Just spin the zoom wheel to one of 10 length settings between 0.5 and 10 mm in 1 mm increments.

Performance
Cutter width
3.2 cm
Number of length steps *
10
Minimum hair length *
0.5 mm
Maximum hair length *
1 cm
Step precise
1 mm
Wet & Dry *
No
Trimming styles
Long beard, Short beard, Stubble look
Control type
Rotary
Hair comb
Yes
Washable
Yes
Easy to clean
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Waterproof
Yes
Design
Product colour *
Black, Silver
Cordless
Yes
Blade material
Stainless steel
Power
Power source *
Battery
Batteries required
Yes
Rechargeable
Yes
Power
Battery type
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
Number of batteries supported
1
Operating time *
45 min
Charging time
10 h
AC input voltage
100 - 240 V
Battery level indicator
Yes
Battery charge indicator
Yes
Charging indicator
Yes
Weight & dimensions
Width
70 mm
Depth
140 mm
Height
224 mm
Weight
206 g
Packaging data
Package type
Box
Packaging content
Cleaning brush
Yes
Battery
Rechargeable battery
Yes
Technical details
Handle(s)
Yes
Country Distributor
Italia 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)