location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE811T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE811T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE811T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792007668 show
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:31
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE811T AV extender AV transmitter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AV transmitter 4096 x 2160 pixels Black
  • - Maximum transfer distance: 1.8 m
  • - 60 Hz
  • - Wired Ethernet LAN DC-in jack
  • - 3.77 W
More>>>
Features
Type *
AV transmitter
Maximum resolution *
4096 x 2160 pixels
Cable types supported
Cat6
Maximum transfer distance
1.8 m
Maximum refresh rate
60 Hz
Supported video modes
1080p, 2160p
Supported graphics resolutions
3840 x 2160, 4096 x 2160
Bandwidth
10.2 Gbit/s
Material
Metal
3D
Yes
Impedance
100 Ω
Product colour
Black
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN
Yes
Ports & interfaces
HDMI in
1
DC-in jack
Yes
Power
Operating voltage
5 V
Power consumption (typical)
3.77 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Transmitter dimensions (WxDxH)
82 x 52 x 23.7 mm
Transmitter weight
160 g
Brand Image Product code Product Stock Price from
ATEN VE2812R AV extender AV receiver Black ATEN VE2812R AV extender AV receiver Black
(show image)
VE2812R VE2812R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN AT-VC880 ATEN AT-VC880
(show image)
VC880 AT-VC880 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United States 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)