location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KH1532A KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KH1532A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KH1532A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008023 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:37:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
ATEN KH1532A user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KH1532A KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting Black
  • - Number of computers controlled: 32
  • - Keyboard port type: USB, PS/2 Mouse port type: USB, PS/2 Video port type: VGA
  • - Full HD 1920 x 1200 pixels
  • - Housing material: Metal
  • - AC 4.8 W
More>>>
Ports & interfaces
Number of computers controlled *
32
Keyboard port type *
USB, PS/2
Mouse port type *
USB, PS/2
Video port type *
VGA
VGA (D-Sub) ports quantity
1
Console ports *
PS/2, USB A, VGA (D-Sub)
Console USB ports quantity
2
USB connector type
USB Type-A
PS/2 ports quantity
2
Network
Ethernet LAN (RJ-45) ports
32
Performance
HD type *
Full HD
Maximum resolution *
1920 x 1200 pixels
Scan interval
1, 255 s
Daisy chain
Yes
Firmware upgradeable
Yes
Design
Rack mounting *
Yes
Product colour *
Black
Housing material
Metal
LED indicators
Yes
Design
Push button
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100-240, 1 V
AC input frequency
50-60 Hz
Power consumption (typical)
4.8 W
Sustainability
Compliance certificates
RoHS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
163.7 mm
Depth
437.2 mm
Height
44 mm
Weight
2.81 kg
Packaging content
Cables included
AC, Phone (RJ-11)
Manual
Yes
Rack mount kit
Yes
Brand Image Product code Product Stock Price from
ATEN KN1132V KVM switch Rack mounting Black, Grey ATEN KN1132V KVM switch Rack mounting Black, Grey
(show image)
KN1132V KN1132V 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4140VA KVM switch Rack mounting Black, Grey ATEN KN4140VA KVM switch Rack mounting Black, Grey
(show image)
KN4140VA KN4140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4124VA KVM switch Rack mounting Black, Grey ATEN KN4124VA KVM switch Rack mounting Black, Grey
(show image)
KN4124VA KN4124VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2140VA KVM switch Rack mounting Black, Grey ATEN KN2140VA KVM switch Rack mounting Black, Grey
(show image)
KN2140VA KN2140VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2124VA KVM switch Rack mounting Black, Grey ATEN KN2124VA KVM switch Rack mounting Black, Grey
(show image)
KN2124VA KN2124VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4132VA KVM switch Rack mounting Metallic ATEN KN4132VA KVM switch Rack mounting Metallic
(show image)
KN4132VA KN4132VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN4116VA KVM switch Rack mounting Metallic ATEN KN4116VA KVM switch Rack mounting Metallic
(show image)
KN4116VA KN4116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2132VA KVM switch Rack mounting Metallic ATEN KN2132VA KVM switch Rack mounting Metallic
(show image)
KN2132VA KN2132VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KN2116VA KVM switch Black, Grey ATEN KN2116VA KVM switch Black, Grey
(show image)
KN2116VA KN2116VA 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 64-Port 9-Bus KVM Over IP Switch, with Audio & Virtual Media Support ATEN 64-Port 9-Bus KVM Over IP Switch, with Audio & Virtual Media Support
(show image)
KN8164V 64-Port 9-Bus KVM Over IP Switch, with Audio & Virtual Media Support 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)