location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI1525 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI1525
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI1525
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965889596
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Nov 2024 15:01:15
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI1525 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI1525 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: DELL
  • - Black
More>>>
Brand Image Product code Product Stock Price from
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00012 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00011 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 6 Cell Li-Ion 10.8V Battery
(show image)
MUXMBI-00010 6 Cell Li-Ion 10.8V 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBI51542 laptop spare part Battery
(show image)
MBI51542 MBI51542 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Li-Ion, 4.4Ah Battery
(show image)
MBI50038 Li-Ion, 4.4Ah 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Li-Ion, 4.4Ah Battery
(show image)
MBI50002 Li-Ion, 4.4Ah 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts 10.8V 4300mAh 6Cell Battery
(show image)
MBI2347 10.8V 4300mAh 6Cell 0.00
(excl. VAT)
0 (incl. VAT)
DELL 312-0028 laptop spare part Battery DELL 312-0028 laptop spare part Battery
(show image)
312-0028 312-0028
2-Power Dell Latitude C Series Main Battery Pack 2-Power Dell Latitude C Series Main Battery Pack
(show image)
75UYF Dell Latitude C Series Main Battery Pack 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 14.4V 3600mAh
(show image)
MBO75UYF Battery 14.4V 3600mAh 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)